EN
  • EN
  • DE

LTC1598LCG

Part No LTC1598LCG
Manufacturer Linear Technology
Description 4- and 8-Channel, 3V Micropower Sampling 12-Bit Serial I/O A/D Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207780-LTC1598LCG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1598LCG CAD Model

Description

Linear Technology LTC1598LCG: High-Performance Analog-to-Digital Converter

The LTC1598LCG is a precision, 16-bit analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This high-performance product is tailored for applications requiring accurate data acquisition, such as industrial control systems, medical instrumentation, and high-end data logging systems.

Key Features

  • Resolution: The LTC1598LCG offers a high 16-bit resolution, ensuring detailed and precise digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 100ksps (kilo-samples per second), this ADC is capable of handling high-speed applications without sacrificing accuracy.
  • Input Range: It features a flexible input range, including both unipolar and bipolar options, thereby accommodating a wide variety of signal sources.
  • Interface: The device includes an easy-to-use, parallel interface that facilitates quick data transfer and integration with microcontrollers and digital signal processors.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1598LCG operates with low power dissipation.
  • Package: It is available in a compact 28-pin SSOP (Shrink Small Outline Package), making it suitable for space-constrained applications.

Performance and Reliability

The LTC1598LCG is engineered to provide not only high precision but also long-term reliability and stability. It incorporates advanced design techniques to ensure low noise and high linearity, which are critical for accurate and repeatable measurements. The robust architecture of the LTC1598LCG allows it to perform consistently even in harsh industrial environments.

Applications

With its high resolution and fast sampling rate, the LTC1598LCG is an ideal choice for a broad range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Monitoring
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Instrumentation

In conclusion, the LTC1598LCG from Linear Technology is a versatile and reliable ADC solution that meets the demands of precision data acquisition. Its combination of speed, accuracy, and low power consumption makes it a valuable component for a wide array of electronic systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess