The LTC1600CS8 is a high-performance 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, which offers a fast sampling rate of 1.25Msps (mega samples per second). This ADC is designed for applications requiring high accuracy and speed, such as medical imaging, data acquisition systems, and industrial process control.
Key Features
- 16-Bit Resolution: The LTC1600CS8 delivers 16-bit performance with no missing codes over temperature, ensuring precise digital representation of the input signal.
- High-Speed Sampling: With a sampling rate of 1.25Msps, this ADC is suitable for high-speed applications, capturing rapid signal changes without sacrificing accuracy.
- Low Power Consumption: It operates with a power-efficient design, making it ideal for battery-powered and portable applications where power consumption is critical.
- Single 5V Supply: The device runs on a single 5V supply, simplifying power supply design and reducing system complexity.
- Small Package: The LTC1600CS8 comes in a compact 8-pin SO package, which saves valuable board space in dense designs.
- No Pipeline Delay: This ADC features no pipeline delay, commonly referred to as latency, which is crucial for control loop applications and real-time data processing.
Applications
The versatile nature of the LTC1600CS8 allows it to be used in a wide range of applications:
- Medical Imaging Systems
- High-speed Data Acquisition
- Digital Signal Processing
- Instrumentation
- Industrial Process Control
Technical Specifications
Parameter
Value
Resolution
16-Bit
Sampling Rate
1.25Msps
Supply Voltage
5V
Package
8-pin SO
Overall, the LTC1600CS8 by Linear Technology is a reliable and precise ADC that meets the needs of high-speed, high-resolution data conversion applications.