EN
  • EN
  • DE

LD59030DTPU12R

Part No LD59030DTPU12R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 300MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.49V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 40 µA
Current - Supply (Max) 305 µA
PSRR 75dB ~ 55dB (1kHz ~ 100kHz)
Control Features Enable, Soft Start
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-DFN (1x1)
Base Product Number LD59030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -1138-LD59030DTPU12RTR,497-18219-2,497-18219-1,-1138-LD59030DTPU12RCT,LD59030DTPU12R-ND,-1138-LD59030DTPU12RDKR,497-18219-6
Standard Package 5,000
Win Source Part Number 1069173-LD59030DTPU12R
Ultra Librarian 3D Model Ultra Librarian LD59030DTPU12R CAD Model

Description

Introducing the LD59030DTPU12R Voltage Regulator by STMicroelectronics

The LD59030DTPU12R is a high-performance, low-dropout voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This state-of-the-art component is ideal for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment, providing a reliable and efficient power supply solution.

Key Features

  • Output Voltage: The LD59030DTPU12R provides a stable 1.2V output, which is essential for powering sensitive electronic circuits.
  • High Current Capability: With an output current capability of up to 3A, this voltage regulator can easily handle high-power applications.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: Built-in thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Current Limiting: The device also includes current limiting features to protect against short-circuit and overload conditions.
  • Package: The LD59030DTPU12R comes in a DFN10 (3x3 mm) package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the LD59030DTPU12R allows it to be used in a variety of settings. It can be integrated into:

  • Battery-powered devices where power efficiency is critical
  • Microprocessor and microcontroller systems that require a stable voltage supply
  • Automotive electronics that must withstand fluctuating input voltages and harsh conditions
  • Industrial equipment demanding high reliability and performance

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality, and the LD59030DTPU12R is no exception. It is designed to meet the stringent requirements of various industries, ensuring that your product operates reliably over its intended lifespan. With the LD59030DTPU12R, you can expect a product that performs consistently, providing the power stability your applications need.

For detailed specifications and application notes, visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2795 $50.3100
440+ $0.2293 $100.8920
680+ $0.2221 $151.0280
935+ $0.2150 $201.0250
1,205+ $0.2078 $250.3990
1,615+ $0.1863 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess