EN
  • EN
  • DE

LTC1604IG#TR

Part No LTC1604IG#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0103/0051
Reference case SSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724745-LTC1604IG#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1604IG#TR CAD Model

Description

The LTC1604IG#TR is a cutting-edge analog-to-digital converter (ADC) produced by Linear Technology, now part of Analog Devices. This high-performance 16-bit ADC offers an impressive sampling rate and is designed for applications that require precise signal conversion from analog to digital form. Ideal for industrial, medical, and communication systems, the LTC1604IG#TR is a robust and reliable choice for engineers and designers who demand accuracy and stability in their electronic designs.

Key Features:

  • Resolution: The LTC1604IG#TR boasts a high resolution of 16 bits, providing fine detail in signal conversion which is essential for high-precision applications.
  • Sampling Rate: With a maximum sampling rate of 200ksps (kilo-samples per second), this ADC can handle high-speed analog signals, ensuring that data is captured with minimal latency.
  • Input Range: The device supports a flexible input range, accommodating various signal amplitudes for versatile application use.
  • No Missing Codes: It guarantees no missing codes over temperature, which is critical for applications where data integrity is paramount.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1604IG#TR maintains low power consumption without sacrificing performance.
  • Package: The device comes in a 28-lead SSOP package, which is suitable for space-constrained applications while providing adequate thermal performance.
  • Interface: It features a user-friendly parallel interface for easy integration into a variety of digital systems.

Applications:

The LTC1604IG#TR is versatile enough to fit a wide range of applications, including:

  • High-resolution imaging systems
  • Test and measurement equipment
  • Data acquisition systems
  • Medical monitoring devices
  • Communication infrastructure

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC1604IG#TR is no exception. It is built to meet high standards of reliability and performance, ensuring that it can operate effectively in demanding environments and over extended periods. With its advanced features and robust design, the LTC1604IG#TR ADC is an excellent choice for any application that requires accurate and reliable digital representations of analog signals.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess