EN
  • EN
  • DE

LTC1604IG

Part No LTC1604IG
Manufacturer Linear Technology
Description High Speed, 16-Bit, 333ksps Sampling A/D Converter with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207793-LTC1604IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1604IG CAD Model

Description

Linear Technology's LTC1604IG: High-Performance Analog-to-Digital Converter

The LTC1604IG is a state-of-the-art 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to meet the demanding needs of complex signal processing applications. This high-performance product offers a unique combination of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications such as medical imaging, industrial control systems, and high-speed data acquisition.

Key Features of the LTC1604IG

  • Precision Performance: The LTC1604IG boasts a 16-bit resolution, ensuring high precision in analog-to-digital conversion. Its ability to capture fine detail in signal variations makes it perfect for applications requiring high levels of accuracy.
  • High-Speed Operation: With a conversion rate of up to 200ksps (kilo samples per second), the LTC1604IG is well-suited for scenarios where quick data processing is critical. This speed allows for real-time analysis and response in dynamic systems.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC1604IG is designed for efficient power use, making it an excellent choice for portable or battery-powered devices where energy conservation is essential.
  • No Missing Codes: The LTC1604IG features no missing codes over temperature, which means it consistently provides reliable and accurate digital outputs for every analog input within its specified range.
  • Flexible Interface: The product includes a parallel interface that supports both CMOS and TTL logic levels, providing flexibility in system design and ease of integration with a variety of microprocessors and digital systems.
  • Robust Construction: Housed in a 28-pin SSOP package, the LTC1604IG is built to withstand harsh industrial environments while maintaining its performance integrity.

Applications

The LTC1604IG's combination of speed, precision, and low power consumption makes it an excellent choice for:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation
  • Communications Systems

Linear Technology's LTC1604IG ADC is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its robust feature set ensures that it can meet the needs of the most demanding applications, delivering precision and performance without compromise.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.6916 $89.3832
4+ $36.6701 $146.6804
5+ $35.5243 $177.6215
7+ $34.3786 $240.6502
9+ $33.2328 $299.0952
12+ $29.7944 $357.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess