EN
  • EN
  • DE
  • IT

LTC1605-1CN#PBF

Part No LTC1605-1CN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 16BIT SAMPLNG 28-DIP / 1-Channel Single ADC SAR 100ksps 16-bit Parallel 28-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Part Status Obsolete(EOL)
Resolution 16
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-PDIP
Win Source Part Number 782092-LTC1605-1CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1605
Introduction Date October 07, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1605-1CN#PBF CAD Model

Description

Linear Technology's LTC1605-1CN#PBF Analog-to-Digital Converter

The LTC1605-1CN#PBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) produced by Linear Technology, now part of Analog Devices. This precision ADC is designed to meet the rigorous demands of sophisticated digital signal processing (DSP) systems and various data acquisition applications.

At the core of the LTC1605-1CN#PBF is a 16-bit, switched-capacitor successive approximation register (SAR) ADC. This architecture ensures a combination of speed and precision, with a sample rate of up to 100ksps that makes it suitable for high-speed signal processing tasks. The device features a ±10V input range, which allows it to handle a wide variety of signal levels, making it versatile for multiple applications.

The LTC1605-1CN#PBF provides a parallel interface for easy connection to microprocessors and DSPs. The interface is flexible, supporting both 16-bit and 8-bit microcontrollers, which simplifies the integration into existing systems. Additionally, the ADC includes a no latency feature that provides a new output with every conversion clock cycle, a critical attribute for real-time applications.

This ADC operates from a single 5V supply, which helps to minimize power consumption and simplifies power supply design. It also features an onboard reference and reference buffer, which reduces the need for external components and saves board space. The LTC1605-1CN#PBF also boasts an impressive 85dB signal-to-noise ratio (SNR) and a 98dB spurious-free dynamic range (SFDR), ensuring high-fidelity signal acquisition.

Enclosed in a 28-pin narrow SSOP package, the LTC1605-1CN#PBF is designed for space-constrained applications. Its industrial temperature range of -40°C to 85°C makes it reliable in harsh environments, ensuring consistent performance regardless of thermal challenges.

Overall, the LTC1605-1CN#PBF from Linear Technology is an excellent choice for engineers looking for a high-quality ADC that offers both high speed and precision. Whether it's for industrial control systems, medical instrumentation, or telecommunications, this ADC delivers the performance needed for critical data conversion tasks.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess