EN
  • EN
  • DE

LTC1605-2IG#PBF

Part No LTC1605-2IG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 16BIT SAMPLNG 28SSOP / 1-Channel Single ADC SAR 100ksps 16-bit Parallel 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782096-LTC1605-2IG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1605
Introduction Date October 07, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1605-2IG#PBF CAD Model

Description

Product Overview: LTC1605-2IG#PBF

The LTC1605-2IG#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This precision ADC is designed for demanding applications that require accurate and reliable digital representations of analog signals.

Key Features

  • Resolution: 16-bit resolution provides high precision for measurement applications.
  • Sampling Rate: The device operates at a 100ksps sampling rate, enabling real-time data acquisition for dynamic signals.
  • Input Range: The ADC features a ±10V input range, suitable for a wide variety of industrial and instrumentation applications.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures data integrity and accuracy.
  • Low Power Consumption: With a power-saving shutdown mode, the LTC1605-2IG#PBF is ideal for battery-powered and portable devices.
  • Interface: It includes a parallel interface for easy integration with microcontrollers and digital signal processors.
  • Package: The product comes in a 28-lead SSOP package, which is compact and suitable for space-constrained applications.

Applications

The LTC1605-2IG#PBF is versatile and can be used in various applications, including:

  • Medical instrumentation
  • Process control and industrial automation
  • Data acquisition systems
  • High-resolution imaging systems
  • Test and measurement equipment

Quality and Reliability

This product is built with Linear Technology's commitment to quality and reliability. The LTC1605-2IG#PBF operates over an industrial temperature range, ensuring performance in harsh environments. With its robust design and comprehensive testing, this ADC is a reliable choice for critical applications where precision is paramount.

Ordering Information

The LTC1605-2IG#PBF is available for order now. For more information on pricing, availability, and additional technical specifications, please contact an authorized distributor or visit the Analog Devices website.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1070 $54.3210
7+ $14.8570 $103.9990
11+ $14.3927 $158.3197
15+ $13.9284 $208.9260
19+ $13.4642 $255.8198
25+ $12.0713 $301.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 421 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess