EN
  • EN
  • DE

LTC1605ACG

Part No LTC1605ACG
Manufacturer Linear Technology
Description 16-Bit, 100ksps, Sampling ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207799-LTC1605ACG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1605ACG CAD Model

Description

Linear Technology LTC1605ACG - High-Performance Analog to Digital Converter

The LTC1605ACG is a state-of-the-art 16-bit analog to digital converter (ADC) produced by Linear Technology, now part of Analog Devices. This high-performance component is designed to offer precise and rapid conversion of analog signals to digital data, making it an ideal choice for a wide range of applications including data acquisition systems, medical instruments, and industrial process control.

The LTC1605ACG operates with a single 5V power supply and features a ±10V input range, providing a versatile solution for systems requiring a wide dynamic range. The converter utilizes a switched-capacitor/charge redistribution architecture, which allows for conversion rates up to 100ksps (kilo-samples per second), ensuring timely and accurate data processing for real-time applications.

One of the key attributes of the LTC1605ACG is its high signal-to-noise ratio (SNR), which guarantees low noise performance and excellent data fidelity. This is complemented by its no missing codes over temperature feature, which ensures reliable performance under varying environmental conditions.

Integration into system designs is facilitated by the LTC1605ACG's parallel output format, which includes both straight binary and two's complement data formats. This flexibility allows for easy interfacing with a variety of microprocessors and digital signal processors (DSPs). Additionally, the device includes a Sleep mode, which significantly reduces power consumption when the converter is not in active use, making it suitable for power-sensitive applications.

The LTC1605ACG is housed in a 28-pin SSOP (Shrink Small Outline Package) which provides a compact footprint for space-constrained designs. Its robust design and proven performance make it a reliable choice for engineers looking to incorporate high-quality ADC capabilities into their systems.

Overall, the LTC1605ACG from Linear Technology is a powerful and reliable ADC solution that offers high-speed, high-precision data conversion, making it a top choice for professionals in need of superior analog-to-digital conversion performance.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.5405 $111.0810
3+ $45.5717 $136.7151
4+ $44.1476 $176.5904
6+ $42.7235 $256.3410
7+ $41.2993 $289.0951
10+ $37.0270 $370.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess