EN
  • EN
  • DE

LTC1606CG

Part No LTC1606CG
Manufacturer Linear Technology
Description 16-Bit, 250ksps, Single Supply ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207812-LTC1606CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1606CG CAD Model

Description

Overview of LTC1606CG

The LTC1606CG is a high-performance, 16-bit Analog-to-Digital Converter (ADC) produced by Linear Technology, a brand that is well-known for its precision electronic components. This ADC is part of their LTC1606 series and is designed to offer excellent accuracy and speed, making it an ideal choice for applications that require high-resolution data acquisition.

Key Features

  • Resolution: The LTC1606CG offers a 16-bit resolution, providing high precision in digital representation of the analog signal.
  • Sampling Rate: It boasts a fast sampling rate of up to 250 kilosamples per second (ksps), enabling it to handle rapid signal changes efficiently.
  • Input Range: The device features a flexible input range, which includes both unipolar and bipolar modes, allowing for a wide variety of signal types to be accurately captured.
  • No Missing Codes: With guaranteed no missing codes over temperature, the LTC1606CG ensures reliable performance under varying conditions.
  • Low Power Consumption: This ADC is designed for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
  • Interface: It includes a parallel interface for easy connection to microcontrollers and digital signal processors (DSPs).
  • Package: The LTC1606CG is offered in a compact 28-lead SSOP package, which is conducive to space-constrained applications.

Applications

The LTC1606CG is versatile and can be used in various high-end applications such as:

  • Medical Imaging Systems
  • High-speed Data Acquisition Systems
  • Instrumentation
  • Digital Signal Processing
  • Industrial Process Control

Conclusion

With its robust feature set, the LTC1606CG from Linear Technology stands out as a superior ADC solution for designers seeking precision and speed. Its high resolution, fast sampling rate, and low power consumption make it a reliable choice for a wide range of applications that demand the highest levels of accuracy and performance in analog-to-digital conversion.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess