EN
  • EN
  • DE

LTC1608CG

Part No LTC1608CG
Manufacturer Linear Technology
Description High Speed, 16-Bit, 500ksps Sampling A/D Converter with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207816-LTC1608CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1608CG CAD Model

Description

Linear Technology LTC1608CG Product Overview

The LTC1608CG is a high-performance, 16-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, a company renowned for its precision electronic components. This ADC is part of Linear Technology's LTC1608 series, which is known for delivering exceptional accuracy and speed in data conversion processes. The LTC1608CG is specifically engineered to meet the demanding requirements of applications that require high-resolution and fast sampling rates.

Key Features

  • High Resolution: The LTC1608CG offers a 16-bit resolution, providing precise digital output for the analog signals it processes. This high level of resolution is ideal for applications where the accuracy of the signal conversion is critical.
  • Fast Conversion Rate: With a conversion rate of up to 100ksps (kilo samples per second), the LTC1608CG ensures rapid data acquisition, making it suitable for high-speed systems.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying the power design for the system it is integrated into.
  • Low Power Consumption: It is designed for power-efficient operation, which is essential for portable or battery-powered devices.
  • No Missing Codes: The LTC1608CG guarantees no missing codes over temperature, ensuring consistent performance across various operating conditions.
  • Flexible Input Range: The input range is programmable, allowing for either unipolar or bipolar inputs, which provides versatility in accommodating different signal types.
  • Easy Interface: The device features a parallel interface that allows for straightforward connection to microprocessors and DSPs.
  • Small Package: The LTC1608CG comes in a compact 28-pin SSOP package, making it an excellent choice for space-constrained applications.

Applications

The LTC1608CG is suitable for a wide array of applications where high-resolution and fast sampling are necessary. Some common use cases include medical imaging systems, high-speed data acquisition, instrumentation, industrial process control, and communication systems. Its robust design ensures reliable performance in environments with demanding requirements for precision and speed.

Overall, the LTC1608CG from Linear Technology stands out as a top-tier ADC solution, offering the perfect blend of speed, precision, and power efficiency to meet the needs of advanced electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess