EN
  • EN
  • DE

LTC1608IG#PBF

Part No LTC1608IG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 16BIT SAMPLNG 36SSOP / 1-Channel Single ADC SAR 500ksps 16-bit Parallel 36-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 500k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782111-LTC1608IG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1608
Introduction Date July 06, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1608IG#PBF CAD Model

Description

LTC1608IG#PBF - A High-Performance ADC from Linear Technology

The LTC1608IG#PBF is a state-of-the-art 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for a wide range of applications. This high-performance ADC is a perfect solution for demanding applications that require precise digital representation of analog signals, such as medical imaging, test equipment, and high-speed data acquisition systems.

With a 16-bit resolution, the LTC1608IG#PBF ensures that signals are converted with a high degree of precision, providing users with detailed and accurate digital outputs. The device operates at a conversion rate of up to 100ksps (kilo-samples per second), which enables real-time data processing and fast system response times, making it ideal for high-speed applications.

The LTC1608IG#PBF comes in a 28-pin SSOP (Shrink Small Outline Package) that is designed for space-efficient PCB (Printed Circuit Board) layouts. The compact form factor combined with its low power consumption makes it suitable for portable and battery-powered devices where space and power are at a premium.

One of the key features of the LTC1608IG#PBF is its flexible input range. Users can configure the input voltage range to be unipolar or bipolar, allowing for a versatile interface with various signal sources. The device also includes a shutdown mode that reduces power consumption when not in active conversion, further enhancing its suitability for power-sensitive applications.

Ensuring reliable performance across different environmental conditions, the LTC1608IG#PBF is specified for operation over the industrial temperature range of -40°C to 85°C. This robust temperature range guarantees that the ADC will maintain its high performance even in harsh industrial environments.

Linear Technology has equipped the LTC1608IG#PBF with advanced features such as a no missing codes over temperature performance, and a signal-to-noise ratio (SNR) that ensures clean and reliable digital data output. The ADC also includes an internal reference, although an external reference can be used to achieve even greater accuracy if required.

In summary, the LTC1608IG#PBF from Linear Technology is an ADC that offers a remarkable blend of precision, speed, and versatility, making it an excellent choice for professionals seeking a high-quality component for their critical data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.6070 $64.6070
2+ $53.0109 $106.0218
3+ $51.3543 $154.0629
5+ $49.6977 $248.4885
6+ $48.0411 $288.2466
7+ $43.0714 $301.4998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess