EN
  • EN
  • DE

LTC1609ACSW#PBF

Part No LTC1609ACSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC SRL 16BIT 200KSPS 20-SOIC / 1-Channel Single ADC SAR 200ksps 16-bit Serial 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 200k
Number of Inputs 3
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 782112-LTC1609ACSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1609
Introduction Date April 05, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1609ACSW#PBF CAD Model

Description

LTC1609ACSW#PBF - 16-Bit, 100ksps ADC from Linear Technology

The LTC1609ACSW#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, offering exceptional accuracy and speed for demanding applications. It is designed to work with a wide range of signals, making it an ideal choice for sophisticated data acquisition systems, medical instruments, industrial control systems, and high-end instrumentation where precise signal processing is critical.

This ADC features a 100ksps (kilosamples per second) sampling rate, which enables it to handle fast-changing signals without sacrificing the fidelity of the data conversion. The high sampling rate, combined with the 16-bit resolution, ensures that the LTC1609ACSW#PBF captures the full dynamic range of the input signal with fine detail, providing excellent output data quality.

The LTC1609ACSW#PBF operates from a single 5V supply, simplifying power management in system designs. Its power efficiency is further enhanced by an automatic nap and sleep mode, which significantly reduces power consumption when the converter is not in active use. This makes it suitable for battery-powered applications where power efficiency is paramount.

With its parallel interface, the LTC1609ACSW#PBF can be easily interfaced with microcontrollers, DSPs, or FPGAs, allowing for quick data transfer and processing. This ADC also features a no-missing-codes performance, ensuring reliable and consistent data conversion even at its maximum operating speed.

The LTC1609ACSW#PBF comes in a compact 28-pin narrow SOIC package, which is conducive to space-constrained applications. It also operates over the industrial temperature range, ensuring reliable performance in harsh environments.

Overall, the LTC1609ACSW#PBF from Linear Technology is a robust and precise ADC solution that provides engineers with the speed and accuracy needed for high-end applications that demand the best in data acquisition performance.

Key Features:

  • 16-Bit Resolution
  • 100ksps Sampling Rate
  • Single 5V Supply Operation
  • Automatic Nap and Sleep Modes for Power Efficiency
  • Parallel Interface for Easy Integration
  • No Missing Codes
  • Compact 28-Pin Narrow SOIC Package
  • Industrial Temperature Range Operation

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.1593 $129.1593
2+ $124.8540 $249.7080
3+ $111.9381 $335.8143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess