EN
  • EN
  • DE

LTC1622CMS83#TRPBF

Part No LTC1622CMS83#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303151-LTC1622CMS83#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1622CMS83#TRPBF CAD Model

Description

The LTC1622CMS83#TRPBF from Linear Technology is a high-performance, synchronous step-down DC/DC converter designed to provide efficient power conversion for a wide range of applications. This particular model is part of the LTC1622 series, which is known for its low voltage operation and high efficiency, making it an ideal choice for battery-powered devices, portable electronics, and other systems where power efficiency is critical.

Key Features:

  • High Efficiency: The LTC1622CMS83#TRPBF offers up to 96% conversion efficiency, which helps to extend battery life and reduce heat generation in sensitive electronic equipment.
  • Low Voltage Operation: It can operate from input voltages as low as 1.8V, making it suitable for single-cell Li-Ion, or multi-cell alkaline/NiCd/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to the input voltage, providing flexibility to power a variety of low voltage circuits.
  • Synchronous Operation: Integrated synchronous rectification improves efficiency by eliminating the diode drop associated with conventional step-down converters.
  • Small Footprint: The device is available in a compact MSOP-10 package, which is ideal for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection that helps to prevent damage from overheating.

Applications:

The LTC1622CMS83#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Systems
  • Handheld Devices
  • Wireless Modems
  • Notebook Computers
  • PDAs and Mobile Phones

Quality and Reliability:

Linear Technology is renowned for its commitment to quality and reliability. The LTC1622CMS83#TRPBF is manufactured with this in mind, ensuring stable performance and longevity even in demanding conditions. It is supplied in a tape and reel package format (denoted by the #TRPBF suffix), which is suitable for automated high-volume production processes.

In summary, the LTC1622CMS83#TRPBF from Linear Technology is a powerful, efficient, and reliable solution for modern low voltage power supply requirements. With its high efficiency, low operational voltage, and compact size, it stands out as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess