EN
  • EN
  • DE

LTC1622IS8#TRPBF

Part No LTC1622IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2 V to 10 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -45°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 102935-LTC1622IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1622IS8#TRPBF CAD Model

Description

Overview of LTC1622IS8#TRPBF

The LTC1622IS8#TRPBF is a high-performance, low-dropout (LDO) linear regulator manufactured by Linear Technology, designed to deliver continuous output currents with a high degree of accuracy and stability. This regulator is housed in a compact SO-8 package, making it suitable for space-constrained applications where efficient power management is critical.

Key Features and Benefits

  • High Output Accuracy: The LTC1622IS8#TRPBF offers excellent output voltage accuracy, which is essential for sensitive electronic circuits requiring stable power supply.
  • Low Dropout Voltage: With its low dropout voltage, this LDO regulator can maintain regulation with a minimal difference between the input and output voltages, thus improving efficiency and battery life in portable applications.
  • Adjustable Output: Users can set the output voltage to a desired value using external resistors, providing flexibility across different design requirements.
  • Thermal Protection: The device includes over-temperature protection, which safeguards the regulator and the overall system from damage due to excessive heat.
  • Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions, enhancing system reliability.
  • Wide Operating Temperature Range: The LTC1622IS8#TRPBF is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The LTC1622IS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Automotive Electronics
  • Industrial Power Supplies
  • Battery-Powered Devices
  • Microprocessor Power Supplies

Product Specifications

The LTC1622IS8#TRPBF operates with an input voltage range suitable for many applications, and its output voltage is adjustable, which allows designers to tailor the regulator to their specific needs. The package type ensures compatibility with standard surface-mount technology, facilitating easy integration into various circuit designs.

In conclusion, the LTC1622IS8#TRPBF from Linear Technology is a reliable and flexible solution for applications requiring efficient voltage regulation with high accuracy and low power dissipation. Its robust feature set and compact form factor make it an excellent choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,120 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess