EN
  • EN
  • DE

LT8614IUDC#TRPBF

Part No LT8614IUDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 18QFN / Conv DC-DC 3.4V to 42V Synchronous Step Down Single-Out 0.97V to 41.16V 4A Automotive 18-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.4V
Voltage Input MAX 42V
Output Voltage 0.97V
Output Voltage MAX 41.8V
Output Current 4A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 18-WFQFN Exposed Pad
Manufacturer Package 18-QFN (3x4)
Win Source Part Number 781700-LT8614IUDC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8614
Introduction Date July 02, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8614IUDC#TRPBF CAD Model

Description

Linear Technology's LT8614IUDC#TRPBF - High-Efficiency, Silent Switcher

The LT8614IUDC#TRPBF is a cutting-edge, synchronous step-down switching regulator from Linear Technology, designed to deliver high efficiency, low EMI/EMC emissions, and ease of use in a wide range of applications. As part of Linear Technology's Silent Switcher® series, this device is optimized to reduce noise and meet stringent regulatory standards for electromagnetic compatibility.

With an input voltage range of 3.4V to 42V, the LT8614IUDC#TRPBF is capable of delivering a continuous output current of up to 4A, making it suitable for automotive, industrial, and high-density power systems that require a compact, efficient, and low-noise solution. The device operates with a switching frequency that can be programmed between 200kHz to 3MHz and can be synchronized to an external clock, allowing for flexibility in design and optimization of performance and component size.

The LT8614IUDC#TRPBF boasts an impressive efficiency of up to 96%, which minimizes heat generation and allows for operation without the need for heat sinks in most applications. Its unique design includes internal top and bottom high-efficiency power switches, which provide a low dropout voltage, further enhancing efficiency under all conditions of load and input voltage.

This regulator also features a fast minimum on-time of just 30ns, making it an excellent choice for high step-down ratio applications, such as converting from a 24V automotive input to a 3.3V or 5V rail. Additionally, the LT8614IUDC#TRPBF provides a precise 1V reference voltage with an accuracy of ±1% over a temperature range of -40°C to +125°C, ensuring reliable and consistent performance even under varying environmental conditions.

For added protection, the device includes features such as overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding your system from potential damage. The LT8614IUDC#TRPBF is available in a compact 3mm x 5mm QFN-20 package, perfect for space-constrained applications.

Overall, Linear Technology's LT8614IUDC#TRPBF is an excellent choice for designers looking for a high-performance, low-noise, and highly efficient voltage regulator that can withstand the rigors of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6302 $58.1510
11+ $9.5427 $104.9697
17+ $9.2445 $157.1565
23+ $8.9463 $205.7649
29+ $8.6481 $250.7949
39+ $7.7535 $302.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess