EN
  • EN
  • DE

TMS320F28335PGFA

Part No TMS320F28335PGFA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
Data RAM Size 34K x 16
Supply Voltage - Operating 1.805 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 176-LQFP (24x24)
Win Source Part Number 085187-TMS320F28335PGFA
Family Name TMS320F28335
Introduction Date September 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian TMS320F28335PGFA CAD Model

Description

The TMS320F28335PGFA is a 32-bit floating-point digital signal controller (DSC) from Texas Instruments. It is based on the C2000™ platform and is optimized for real-time control applications such as industrial motor drives, solar inverters, digital power, electric vehicles and transportation, motor control, and sensing and signal processing.

The TMS320F28335PGFA features a 150MHz C28x+FPU core, 512KB of flash memory, and 128KB of SRAM. It also includes a wide range of peripherals, including:

  • 18 PWM outputs
  • 6 HRPWM outputs with 150-ps MEP resolution
  • 6 event capture inputs
  • 2 Quadrature Encoder interfaces
  • 8 32-bit timers (6 for eCAPs and 2 for eQEPs)
  • 9 16-bit timers (6 for ePWMs and 3 XINTCTRs)
  • 12-bit ADC with 24 channels
  • 12-bit DAC with 2 channels
  • 3 SPI interfaces
  • 4 I2C interfaces
  • 2 UART interfaces
  • Ethernet interface

The TMS320F28335PGFA is packaged in a 176-pin LQFP package and is available in commercial and industrial temperature grades.

Features and Benefits

  • High-performance 150MHz C28x+FPU core
  • 512KB of flash memory and 128KB of SRAM
  • Wide range of peripherals for real-time control applications
  • Highly integrated single-chip solution
  • Low power consumption
  • Easy to use development tools

Applications

  • Industrial motor drives
  • Solar inverters
  • Digital power
  • Electric vehicles and transportation
  • Motor control
  • Sensing and signal processing

Examples

  • Industrial motor drives: The TMS320F28335PGFA can be used to control a wide range of industrial motors, including AC induction motors, DC motors, and brushless motors. It can be used to implement a variety of motor control algorithms, such as field-oriented control (FOC) and vector control.
  • Solar inverters: The TMS320F28335PGFA can be used to control solar inverters, which convert DC power from solar panels to AC power that can be used on the grid. The TMS320F28335PGFA can be used to implement a variety of control algorithms to ensure that the inverter operates efficiently and safely.
  • Digital power: The TMS320F28335PGFA can be used to control a variety of digital power supplies, such as switch-mode power supplies and point-of-load converters. The TMS320F28335PGFA can be used to implement a variety of control algorithms to ensure that the power supply operates efficiently and reliably.
  • Electric vehicles and transportation: The TMS320F28335PGFA can be used to control a variety of electric vehicle and transportation applications, such as motor drives, battery management systems, and vehicle dynamics control systems. The TMS320F28335PGFA can be used to implement a variety of control algorithms to ensure that the vehicle operates efficiently and safely.
  • Motor control: The TMS320F28335PGFA can be used to control a wide range of motors, including AC induction motors, DC motors, and brushless motors. It can be used to implement a variety of motor control algorithms, such as field-oriented control (FOC) and vector control.
  • Sensing and signal processing: The TMS320F28335PGFA can be used to implement a variety of sensing and signal processing algorithms, such as temperature measurement, vibration monitoring, and audio processing.

Development Tools

Texas Instruments offers a wide range of development tools for the TMS320F28335PGFA, including:

  • Code Composer Studio™ IDE: A comprehensive IDE for developing and debugging C/C++ code for the TMS320F28335PGFA.
  • C2000™ Device Support Package (DSP): A set of libraries and drivers that simplify development for the TMS320F28335PGFA.
  • C2000™ ControlSUITE™: A library of control algorithms and examples for the TMS320F28335PGFA.

The TMS320F28335PGFA is a powerful and versatile DSC that is well-suited for a wide range of real-time control applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7805 $55.1220
8+ $12.9083 $103.2664
13+ $12.4722 $162.1386
18+ $11.6000 $208.8000
23+ $11.1640 $256.7720
28+ $10.7279 $300.3812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess