EN
  • EN
  • DE

MP3V5050VC6U

Part No MP3V5050VC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 7.25PSI 0.13" 2.82V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MP3V5050
Package Tube
Product Status Active
Applications Board Mount
Pressure Type Vacuum
Operating Pressure -7.25PSI (-50kPa)
Output Type Analog Voltage
Output 0.06 V ~ 2.82 V
Accuracy ±2.5%
Voltage - Supply 2.7V ~ 3.3V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Amplified Output, Temperature Compensated
Termination Style Gull Wing
Maximum Pressure -29.01PSI (-200kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Top Port
Base Product Number MP3V5050
Standard Package 40 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643471-MP3V5050VC6U
Ultra Librarian 3D Model Ultra Librarian MP3V5050VC6U CAD Model

Description

Introducing the MP3V5050VC6U Pressure Sensor from NXP

The MP3V5050VC6U is a state-of-the-art pressure sensor module crafted by NXP Semiconductors, designed to deliver highly accurate and reliable performance for a diverse range of applications. This piezoresistive transducer is a member of the MPXV5050 series and is specifically engineered to measure a wide range of pressures, making it an ideal choice for both consumer and industrial products.

Key Features

  • Wide Pressure Range: The sensor is capable of measuring from 0 to 50 kPa (kilopascals), which translates to a range suitable for various applications such as air and gas pressure monitoring, flow sensing, and even medical devices like respiratory equipment.
  • High Sensitivity: With its integrated piezoresistive transducer, the MP3V5050VC6U ensures high sensitivity and linearity across its full pressure range, providing accurate readings that are essential for critical applications.
  • Temperature Compensated: This sensor comes with built-in temperature compensation, which helps maintain accuracy and performance even under fluctuating environmental conditions.
  • Calibrated Output: The output of the MP3V5050VC6U is calibrated and temperature compensated, offering an analog output that is proportional to the applied pressure. This feature simplifies integration into systems and reduces the need for additional signal processing.
  • Durable Package: Housed in a small, yet robust, 6-pin SIP (Single Inline Package), the sensor is designed for easy mounting and is suitable for applications with space constraints.

Applications

The versatility of the MP3V5050VC6U makes it an excellent choice for a wide array of applications, including:

  • Medical devices such as nebulizers and blood pressure monitors
  • Environmental systems for air pressure and flow measurements
  • Industrial controls for process monitoring and control systems
  • Consumer products like sports and fitness equipment

With its reliable performance, the MP3V5050VC6U from NXP is a smart choice for designers and engineers looking for a high-quality pressure sensing solution. Its precision, coupled with the ease of integration, makes it a valuable component in enhancing the functionality and reliability of a wide range of products.

You May Also Be Interested in

Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SIP / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.08" (1.92mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES 1.6PSI ABSO 3.3V SMT / Pressure Sensor 23.21PSI (160kPa) Absolute 12 b 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8897 $62.6691
6+ $19.5421 $117.2526
10+ $18.8682 $188.6820
14+ $17.5204 $245.2856
18+ $16.8466 $303.2388
22+ $16.1727 $355.7994
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess