EN
  • EN
  • DE

UCD9244MRGCTEP

Part No UCD9244MRGCTEP
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DGTL PWM SYSTEM CTRLR 64VQFN / DC/DC Cntrlr Quad-OUT Step Down 2000kHz 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications PWM Controller
Operating Supply Current 8mA
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 798760-UCD9244MRGCTEP
Popularity Medium
Supply and Demand Status Limited
Family Name UCD9244-EP
Introduction Date January 29, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCD9244MRGCTEP CAD Model

Description

Introducing the UCD9244MRGCTEP from Texas Instruments

The UCD9244MRGCTEP is a sophisticated multi-rail, multi-phase synchronous buck digital PWM controller designed by Texas Instruments to cater to a broad range of power supply applications. This advanced controller is part of TI's Enhanced Product (EP) lineup, which means it has been specifically designed to perform reliably in harsh environments, making it suitable for high-reliability applications such as aerospace, defense, and industrial equipment.

At the heart of the UCD9244MRGCTEP's capabilities is its ability to manage up to four independent output rails with a high degree of precision and flexibility. Each rail can be configured for up to eight phases, allowing for efficient power distribution and thermal management across complex systems. The device integrates a robust set of features, including digital control loop technology, non-volatile memory for storing configurations, and PMBus interface support for communication and control.

The controller's digital architecture allows for real-time system monitoring and control, which includes voltage, current, and temperature sensing for each output rail. This ensures optimal performance and provides system designers with valuable data to make informed decisions about power management in their applications. Additionally, the UCD9244MRGCTEP supports state-of-the-art energy-saving techniques like phase shedding and dynamic voltage scaling, further enhancing its appeal for energy-conscious designs.

For design flexibility, the UCD9244MRGCTEP features programmable soft start/stop, voltage sequencing, and margining, which are essential for managing system power-up and power-down scenarios. Its robust protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protections, safeguard the system against a wide range of fault conditions.

With its advanced capabilities and reliability, the UCD9244MRGCTEP from Texas Instruments is an ideal choice for engineers looking to implement high-performance, adaptable power management solutions in their mission-critical applications. Its rugged design, coupled with digital control and communication features, provides a comprehensive solution for complex power supply challenges.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1008 $50.2016
5+ $20.5955 $102.9775
8+ $19.9519 $159.6152
11+ $19.3083 $212.3913
14+ $18.6647 $261.3058
18+ $16.7339 $301.2102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess