EN
  • EN
  • DE

LTC1624IS8

Part No LTC1624IS8
Manufacturer Linear Technology
Description High Efficiency SO-8 N-Channel Switching Regulator Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207830-LTC1624IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1624IS8 CAD Model

Description

The LTC1624IS8 is a high-performance step-down switching regulator manufactured by Linear Technology, now part of Analog Devices. This regulator is designed to provide efficient power conversion with a wide input voltage range, making it an ideal choice for a variety of demanding applications. Encased in an 8-lead SOIC package, it offers a compact solution for space-constrained environments.

Key Features:

  • Wide Input Voltage Range: The LTC1624IS8 operates with an input voltage range from 4V to 36V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to as high as the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: With its high efficiency, the LTC1624IS8 minimizes heat generation and power loss, making it suitable for energy-sensitive applications.
  • Low Dropout Operation: The device's low dropout capability ensures continuous operation even when the input voltage is close to the output voltage.
  • No RSENSE Operation: The LTC1624IS8 does not require a sense resistor, simplifying the design and reducing overall component count.
  • High-Frequency Operation: With a switching frequency up to 200kHz, the LTC1624IS8 allows for the use of small, low-cost inductors and capacitors.

Applications:

  • Telecommunications
  • Automotive systems
  • Portable battery-powered devices
  • Industrial power supplies

The LTC1624IS8 is a versatile and reliable choice for engineers who require a high-efficiency, adjustable step-down regulator. Its robust design and ease of use make it a go-to component for a wide array of power management tasks. Whether you're designing a complex telecommunications system or a simple battery-operated gadget, the LTC1624IS8 offers a practical solution for your voltage regulation needs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5722 $52.7166
7+ $14.4183 $100.9281
11+ $13.9677 $153.6447
15+ $13.5171 $202.7565
20+ $13.0666 $261.3320
26+ $11.7148 $304.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,755 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess