EN
  • EN
  • DE

LTC1625CGN#TR

Part No LTC1625CGN#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828605-LTC1625CGN#TR
Ultra Librarian 3D Model Ultra Librarian LTC1625CGN#TR CAD Model

Description

Linear Technology LTC1625CGN#TR Step-Down Synchronous Controller

The LTC1625CGN#TR, designed and manufactured by Linear Technology, is a high-performance synchronous step-down switching regulator controller that provides a compact and efficient power management solution for a variety of applications. This controller is specifically tailored for converting input voltages to a lower output voltage with high efficiency, making it ideal for portable devices, telecommunications, and industrial systems.

Key Features

  • Constant Frequency Operation: The LTC1625CGN#TR operates at a constant frequency, reducing noise and making it easier to filter and manage electromagnetic interference (EMI).
  • High Efficiency: With its synchronous operation, the device reduces power losses associated with diode drop and improves overall efficiency, especially at higher switching frequencies.
  • No RSENSE™ Operation: This feature allows the controller to operate without a sense resistor, reducing the bill of materials and simplifying the circuit design.
  • Versatile Supply Range: The LTC1625CGN#TR is designed to handle a wide input voltage range, accommodating various supply sources and battery chemistries.
  • OPTI-LOOP® Compensation: The inclusion of OPTI-LOOP compensation allows the optimization of transient response, output voltage stability, and loop bandwidth.
  • Thermal Protection: Integrated thermal protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.

Applications

  • Portable Electronics
  • Telecommunications Equipment
  • Industrial Power Supplies
  • Computer Systems
  • DC Power Distribution Systems

The LTC1625CGN#TR comes in a compact 16-lead SSOP package, offering a space-saving solution for modern electronic systems. With its sophisticated design and robust feature set, this controller is a top choice for designers seeking a reliable and high-performance power conversion component.

Linear Technology's commitment to quality ensures that the LTC1625CGN#TR meets the stringent requirements of a wide range of applications, providing a trusted solution for your power management needs.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess