EN
  • EN
  • DE

LTC1628CG-SYNC#PBF

Part No LTC1628CG-SYNC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 220kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 138354-LTC1628CG-SYNC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1628CG-SYNC#PBF CAD Model

Description

Linear Technology LTC1628CG-SYNC#PBF Product Overview

The LTC1628CG-SYNC#PBF is a high-performance, PolyPhase® synchronous step-down switching regulator controller designed by Linear Technology. This advanced product is tailored to deliver precise voltage regulation and high efficiency for a wide array of applications, including telecommunications, data communications, networking, and industrial systems.

Key Features

  • PolyPhase Operation: The LTC1628CG-SYNC#PBF supports PolyPhase operation, which significantly reduces input and output ripple and allows for the use of smaller and lower cost capacitors and inductors.
  • Synchronous Operation: Its synchronous rectification capability provides enhanced efficiency, which is especially beneficial at low output voltages.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • Programmable Operating Frequency: Users can set the operating frequency anywhere from 150kHz to 300kHz or synchronize it to an external clock, providing design flexibility.
  • OPTI-LOOP® Compensation: The LTC1628CG-SYNC#PBF features OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Multiple Phases: It can be configured for up to 12 phases, which can effectively distribute the thermal load and reduce stress on individual components, enhancing reliability and lifespan.

Protection Features

  • Overcurrent Protection: The device includes overcurrent protection, which guards the regulator against excessive currents that could cause damage.
  • Overvoltage Protection: It also features overvoltage protection to prevent damage to downstream components in the event of an unexpected voltage spike.
  • Soft-Start Capability: The soft-start feature limits inrush current during startup, which minimizes stress on the power supply and the LTC1628CG-SYNC#PBF itself.

Applications

  • Telecommunication Infrastructure
  • Data Communication Equipment
  • Networking Hardware
  • Industrial Systems

With its robust feature set and protection mechanisms, the LTC1628CG-SYNC#PBF from Linear Technology is an ideal choice for designers looking for a reliable, efficient, and flexible power management solution.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5934 $67.1538
15+ $7.8713 $118.0695
23+ $7.6253 $175.3819
32+ $7.3793 $236.1376
41+ $7.1333 $292.4653
55+ $6.3964 $351.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess