EN
  • EN
  • DE

LTC1629EG-6#PBF

Part No LTC1629EG-6#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 1800kHz Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 36 V
Frequency - Switching 220kHz
Duty Cycle (Maximum) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782123-LTC1629EG-6#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1629
Introduction Date December 14, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1629EG-6#PBF CAD Model

Description

The LTC1629EG-6#PBF is a high-performance, PolyPhase synchronous step-down switching regulator controller from Linear Technology, designed to drive all N-channel power MOSFET stages. It boasts a robust feature set tailored for efficient power conversion and regulation in a variety of applications, including telecommunications, networking equipment, and industrial systems.

Key Features

  • Multi-Phase Operation: The LTC1629EG-6#PBF can be configured for up to 6-phase operation, reducing input and output ripple and allowing for the use of smaller, lower-cost capacitors and inductors.
  • Voltage Mode Control: This controller uses voltage mode control with feed-forward operation, enabling fast transient response and excellent loop stability.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it versatile for various supply voltages.
  • Adjustable Operating Frequency: The operating frequency is adjustable from 50kHz to 500kHz, which can be synchronized to an external clock for noise-sensitive applications.
  • Precision Reference Voltage: A precise 0.8V reference voltage with ±1% accuracy over the entire temperature range ensures consistent output.
  • Integrated MOSFET Drivers: The LTC1629EG-6#PBF includes powerful 1.5-ohm drivers for the MOSFET gates, providing high efficiency and reducing the need for external driver components.
  • Comprehensive Protection Features: It offers overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown for safe operation under abnormal conditions.

Applications

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • DC/DC Converters
  • High-Density Distributed Power Systems

Package Information

The LTC1629EG-6#PBF is offered in a 36-lead SSOP package, providing a compact solution with a performance-grade temperature range of -40°C to 85°C. This package is suitable for surface-mount technology (SMT), fitting well into modern PCB designs.

Conclusion

Overall, the LTC1629EG-6#PBF from Linear Technology stands out as a highly adaptable and robust controller for advanced power management solutions. Its multi-phase design and comprehensive feature set make it an ideal choice for engineers looking to optimize power efficiency and reliability in their systems.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess