EN
  • EN
  • DE

LTC1629IG#TRPBF

Part No LTC1629IG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 220kHz
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1060940-LTC1629IG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1629IG#TRPBF CAD Model

Description

Product Overview: LTC1629IG#TRPBF

The LTC1629IG#TRPBF is a high-performance multi-phase synchronous step-down switching regulator controller manufactured by Linear Technology. This advanced controller is designed to drive N-channel MOSFETs in a phase-locked, multiphase configuration, which provides a robust power delivery system for precision voltage regulation in demanding applications.

Key Features

  • Multi-Phase Operation: The LTC1629IG#TRPBF supports multi-phase operation which reduces input and output ripple, improves transient response, and allows for the use of smaller and lower cost capacitors.
  • High Efficiency: It is optimized for high efficiency, which is critical for reducing heat generation and improving system reliability in high-performance applications.
  • Precision Voltage Regulation: The device provides excellent voltage regulation with a tight output voltage accuracy, ensuring that the powered device operates correctly under various conditions.
  • Adjustable Operating Frequency: The operating frequency is adjustable, allowing designers to optimize the performance of the regulator for their specific application.
  • Power Good Output: A 'power good' output signal is provided, which can be used for sequencing or as a diagnostic indicator of system status.

Applications

The LTC1629IG#TRPBF is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • High-performance computing and servers
  • Networking and telecommunications equipment
  • Industrial power systems
  • High-density power modules

Product Specifications

This controller is available in a 28-lead SSOP package with a temperature range of -40°C to 85°C, making it suitable for industrial environments. The LTC1629IG#TRPBF also features overvoltage protection and is RoHS compliant, ensuring adherence to environmental standards and regulations.

Conclusion

Linear Technology's LTC1629IG#TRPBF is a sophisticated and reliable solution for multi-phase synchronous step-down voltage regulation. Its combination of efficiency, precision, and versatility makes it an ideal choice for high-performance power management applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess