Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207847-LTC1642CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1642CGN CAD Model

Description

Overview of LTC1642CGN

The LTC1642CGN is a high-performance Hot Swap Controller integrated circuit designed by Linear Technology, which is now part of Analog Devices. This IC is engineered to allow safe board insertion and removal from a live backplane. The LTC1642CGN provides a controlled ramp-up of the output voltage to prevent any harmful current surge or voltage spikes during system startup or hot swap events.

Key Features

  • Electronic Circuit Breaker: The LTC1642CGN features an adjustable electronic circuit breaker function, which provides overcurrent protection by monitoring the voltage across a sense resistor and turning off the external N-channel MOSFET when an overcurrent condition is detected.
  • Adjustable Supply Ramp: Users can set the supply voltage ramp rate by selecting the appropriate external capacitor value, which allows for a smooth power-up sequence.
  • Voltage Monitoring: The device includes under-voltage and over-voltage monitoring to ensure the output voltage stays within a predetermined safe range.
  • Gate Drive: It has a built-in gate driver for an external N-channel MOSFET, which is used to control the power supply connection to the load.
  • Power Good Output: The LTC1642CGN provides a "power good" output indicator, which can be used to signal other system components that the power is stable and within specifications.
  • Compact Package: The device is available in a compact 16-lead SSOP package, making it suitable for space-constrained applications.

Applications

The LTC1642CGN is commonly used in systems that require reliable power management and protection, such as:

  • Servers and data centers
  • RAID systems
  • Telecommunications equipment
  • Industrial systems
  • Medical equipment

Reliability and Performance

With its robust feature set, the LTC1642CGN ensures that electronic systems operate reliably by managing inrush currents and protecting against overcurrent conditions. Its capability to safely handle hot swap events makes it an essential component in modular systems, where maintenance or upgrades need to be performed without interrupting the operation of other system parts.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention