EN
  • EN
  • DE

LTC1643AL-1IGN#PBF

Part No LTC1643AL-1IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP PCI BUS 16SSOP / Hot Swap Controller 2-CH 12V/13.2V/-10.8V N-Channel Negative Voltage/Positive Voltage 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 3.3V, 5V, ±12V
Current - Output (Maximum) 200mA, 500mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins /FAULT, (ON, /ON), /PWRGD, TIMER
Win Source Part Number 782127-LTC1643AL-1IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1643AL-1
Introduction Date April 23, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1643AL-1IGN#PBF CAD Model

Description

LTC1643AL-1IGN#PBF - Hot Swap Controller from Linear Technology

The LTC1643AL-1IGN#PBF is a sophisticated hot swap controller integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from a live backplane. This product is specifically engineered to control the power supply to electronic cards, preventing glitches and surges that can damage sensitive components or cause data corruption.

Key Features:

  • Advanced Electronic Circuit Breaker: The LTC1643AL-1IGN#PBF features an electronic circuit breaker function that provides precise overcurrent protection by using a sense resistor to monitor the load current. It can quickly detect overcurrent conditions and respond accordingly to protect the system.
  • Adjustable Overcurrent Protection: Users can set the overcurrent trip level to suit specific requirements, ensuring that the controller is versatile enough to be used in a variety of applications.
  • Under Voltage Lockout (UVLO): With its built-in UVLO feature, the device ensures that the power supply is stable before allowing the electronic card to be powered up, thereby preventing malfunctions due to insufficient voltage.
  • Gate Voltage Clamping: The IC clamps the gate voltage of an external N-channel MOSFET to protect the MOSFET from over-voltage, ensuring reliability and longevity of the system.
  • Power Good Output: A 'power good' status output is provided, which can be used to signal other system components that the power is stable and within the specified operating range.
  • Compact and Robust Design: The LTC1643AL-1IGN#PBF comes in a compact 16-pin SSOP package that is suitable for space-constrained applications while providing robust protection features.

Applications:

The LTC1643AL-1IGN#PBF is ideal for use in systems that require hot swapping capabilities, such as servers, data storage units, and telecommunications equipment. Its ability to manage power supply transitions effectively makes it an essential component for high-availability systems and mission-critical environments.

Product Specifications:

The LTC1643AL-1IGN#PBF operates over a wide range of input voltages and is designed to work with a variety of external N-channel MOSFETs. Its operating temperature range ensures stability and performance even in challenging environmental conditions.

In summary, the LTC1643AL-1IGN#PBF from Linear Technology is a powerful and flexible hot swap controller that offers advanced protection for electronic systems, ensuring safe and reliable power management for hot-pluggable cards.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7784 $52.5624
26+ $3.9208 $101.9408
40+ $3.7982 $151.9280
55+ $3.6757 $202.1635
71+ $3.5532 $252.2772
95+ $3.1856 $302.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess