EN
  • EN
  • DE

LTC1643LIGN

Part No LTC1643LIGN
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description PCI-Bus Hot Swap Controller | IC CONTRLR HOTSWAP PCIBUS 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Type Hot-Swap Controller
Internal Switch(s) No
Applications CompactPCI
Supply Voltage (V) 3.3V, 5V, ±12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LTC1643
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207855-LTC1643LIGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1643LIGN CAD Model

Description

Overview of LTC1643LIGN

The LTC1643LIGN is a specialized integrated circuit designed by Linear Technology, now part of Analog Devices, aimed at enhancing the management and protection of PC Card power supplies. This product is engineered to provide a compact, efficient, and reliable solution for controlling power distribution in portable electronic devices that utilize PC Cards, such as laptops, data acquisition devices, and other mobile computing equipment.

Key Features

  • Hot Swap Controller: The LTC1643LIGN is built to enable safe insertion and removal of PC Cards by limiting the inrush current during the connection process. This helps to prevent damage to the card, the socket, and the host device's power supply circuits.
  • Adjustable Current Limit: Users can set an appropriate current limit to match the requirements of the specific PC Card, ensuring optimal protection and performance.
  • Overcurrent Protection: The device includes a fast overcurrent protection feature that reacts quickly to prevent excessive current from damaging the card or the power supply.
  • Undervoltage Lockout: It also incorporates an undervoltage lockout to ensure that the PC Card operates only when the supply voltage is within the acceptable range, thereby safeguarding the card's functionality.
  • Soft-Start Capability: The soft-start function minimizes the stress on the input power source by gradually ramping up the card voltage during startup.
  • Thermal Protection: The LTC1643LIGN is equipped with thermal protection to shut down the power supply in the event of an over-temperature condition, protecting the circuit from heat-related damage.

Package and Applications

The LTC1643LIGN comes in a 16-pin narrow SSOP package, which is suitable for space-constrained applications. It is widely used in portable devices where power efficiency and conservation are critical. Its robust feature set makes it an ideal choice for managing PC Card power supplies in a variety of portable and mobile devices.

Conclusion

Linear Technology's LTC1643LIGN offers a comprehensive solution for PC Card power management, providing both efficiency and protection. Its range of features ensures that electronic devices operate safely and reliably, making it a valuable component for any portable device designer looking to integrate PC Card technology.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess