EN
  • EN
  • DE

LTC1650AIS#PBF

Part No LTC1650AIS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT R-R 16-SOIC / DAC 1-CH 16-bit 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 4μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4, ±0.15
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782135-LTC1650AIS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1650
Introduction Date January 04, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1650AIS#PBF CAD Model

Description

Product Overview: LTC1650AIS#PBF

The LTC1650AIS#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, an Analog Devices company. This precision DAC is designed for applications requiring high accuracy and low noise performance. It is an ideal choice for demanding applications in industrial, medical, and communication systems.

Key Features

  • Resolution: 16-bit resolution provides high precision output with fine granularity.
  • Interface: The LTC1650AIS#PBF features a flexible serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, making it easy to interface with a wide range of microcontrollers and digital systems.
  • Performance: It offers excellent dynamic performance with a settling time of just 4 microseconds, enabling rapid updates to the output voltage.
  • Output Range: The DAC supports a unipolar output range that can be configured via external references, providing versatility in setting the desired output voltage.
  • Power Efficiency: With a supply voltage range of 4.5V to 5.5V, the LTC1650AIS#PBF operates efficiently, making it suitable for portable and low-power applications.
  • Compact Package: Housed in a narrow 16-lead SSOP package, it offers a compact footprint for space-constrained applications.

Applications

The LTC1650AIS#PBF is engineered for use in a variety of applications where precision digital-to-analog conversion is critical. It is particularly well-suited for:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Signal Processing
  • Medical Equipment
  • High-end Audio Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1650AIS#PBF is no exception. It is designed to meet stringent requirements, ensuring reliable performance in critical systems. The product is RoHS compliant, minimizing the environmental impact and ensuring compatibility with modern environmental standards.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Lowest to $119.1045
Analog Devices Inc.
IC DAC 8BIT A-OUT 20SOIC / 8 Bit Digital to Analog Converter 2 20-SOIC
Need more? Email Us
Renesas Electronics America
IC DAC 8BIT V-OUT 16TSSOP / 8 Bit Digital to Analog Converter 4 16-TSSOP
Lowest to $5.8755
Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 16QSOP / 10 Bit Digital to Analog Converter 2 16-QSOP
Need more? Email Us
Texas Instruments
IC DAC 14BIT V-OUT 48VQFN
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 10UMAX / 10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Lowest to $9.7932
NXP / Nexperia
IC DAC 10BIT A-OUT 48LQFP / 10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Lowest to $4.8972

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6684 $53.0052
7+ $14.4971 $101.4797
11+ $14.0441 $154.4851
15+ $13.5910 $203.8650
20+ $13.1380 $262.7600
26+ $11.7789 $306.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess