EN
  • EN
  • DE

LTC1655LCN8

Part No LTC1655LCN8
Manufacturer Linear Technology
Description 16-Bit Rail-to-Rail Micropower DACs in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207878-LTC1655LCN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1655LCN8 CAD Model

Description

LTC1655LCN8: A Precision D/A Converter from Linear Technology

The LTC1655LCN8 is a high-performance 16-bit Digital-to-Analog Converter (DAC) designed by Linear Technology, now part of Analog Devices, that delivers exceptional accuracy and stability. This component is ideal for demanding applications that require precise voltage output control, such as industrial automation, process control, and high-end audio systems.

Enclosed in a narrow 8-lead DIP package, the LTC1655LCN8 offers a compact solution for systems where space is at a premium. Its design ensures that it can easily be integrated into a wide range of electronic circuits, providing a versatile option for designers looking to enhance their system's performance.

Key Features

  • Resolution: The LTC1655LCN8 boasts a 16-bit resolution, providing fine granularity and a high degree of precision in analog output.
  • Settling Time: It has a fast settling time of just 10 microseconds, ensuring quick response to changes in the input data and allowing for real-time system adjustments.
  • Low Power Consumption: With a typical supply current of only 250 microamperes, this DAC is an energy-efficient choice for battery-powered or power-sensitive applications.
  • No External Components Required: The LTC1655LCN8 operates without the need for external precision reference or buffer components, simplifying design and reducing system complexity.
  • Software Selectable Shutdown: The device includes a software-selectable shutdown mode, which reduces power consumption to just 0.4 microamperes when not in active use.

Performance Specifications

  • Output Voltage Range: The DAC provides a 0V to 5V output range when supplied with a 5V reference voltage, accommodating a wide array of applications.
  • Linearity: It features excellent linearity with a maximum 16-bit INL of ±1 LSB, ensuring accurate and consistent output.
  • Monotonicity: The LTC1655LCN8 guarantees monotonic performance over the full temperature range, meaning the output will only increase or remain constant with an increasing input code, which is critical for control systems.
  • Interface: The device supports a simple, SPI/MICROWIRE compatible 3-wire serial interface, making it easy to communicate with microcontrollers and digital systems.

Overall, the LTC1655LCN8 from Linear Technology is a robust and reliable DAC that meets the needs of precision-demanding applications. Its combination of high resolution, fast settling time, low power consumption, and ease of use makes it a superior choice for designers seeking to enhance their systems with accurate analog output capabilities.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess