EN
  • EN
  • DE

LTC1661IMS8#TRPBF

Part No LTC1661IMS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 10BIT MICRPWR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 30μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.4, ±0.1
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 102033-LTC1661IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1661IMS8#TRPBF CAD Model

Description

LTC1661IMS8#TRPBF - Dual 10-Bit Rail-to-Rail DAC from Linear Technology

The LTC1661IMS8#TRPBF is a high-performance, dual 10-bit digital-to-analog converter (DAC) designed by Linear Technology to provide precise voltage output control in a compact package. This device is a part of Linear Technology's family of micropower DACs that are optimized for advanced, portable battery-powered applications where space and power efficiency are critical.

With its rail-to-rail output capability, the LTC1661IMS8#TRPBF can deliver a wide range of output voltages that extends from 0V to the supply voltage, ensuring maximum dynamic range and flexibility in various applications. This feature is particularly beneficial for systems that require full-scale output swing or those that operate at lower supply voltages.

The LTC1661IMS8#TRPBF operates from a single 2.7V to 5.5V supply, making it suitable for both 3V and 5V systems. Its low power consumption is a standout feature, with a typical supply current of only 300µA, which is reduced to 1µA in power-down mode. This power efficiency makes it an excellent choice for battery-operated equipment such as portable instruments, mobile communications devices, and remote sensors.

The device comes in a compact MSOP-8 package, which is ideal for space-constrained applications. The LTC1661IMS8#TRPBF also features a simple 3-wire serial interface that supports SPI and MICROWIRE protocols, allowing for easy integration into a variety of digital systems. The interface is used to write to the DAC registers and control the device's operation, including the power-down mode which significantly reduces power consumption when the DAC is not in use.

Additional features of the LTC1661IMS8#TRPBF include a double-buffered data input structure that allows for simultaneous updates of both DACs, and an internal reference that simplifies the design process by eliminating the need for external components. Its guaranteed monotonic performance over temperature ensures reliable and consistent output for precision applications.

Overall, the LTC1661IMS8#TRPBF is a versatile and efficient solution for designers looking to implement a dual DAC with minimal power draw and footprint, without compromising on performance and output range.

You May Also Be Interested in

Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess