EN
  • EN
  • DE

LTC1662CMS8

Part No LTC1662CMS8
Manufacturer Linear Technology
Description Ultralow Power, Dual 10-Bit DAC in MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207895-LTC1662CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1662CMS8 CAD Model

Description

Overview of LTC1662CMS8

The LTC1662CMS8 from Linear Technology is a sophisticated dual 10-bit digital-to-analog converter (DAC) designed for precision applications where space and power are at a premium. This high-performance product comes in a compact MSOP-8 package, making it an ideal choice for space-constrained applications such as portable battery-powered devices, process control systems, and digital gain and offset adjustment circuits.

Key Features

  • Resolution: The LTC1662CMS8 provides a 10-bit resolution, ensuring fine granularity and precise control over the analog output.
  • Dual DAC Channels: Equipped with two independent DAC outputs, it allows for simultaneous updates and control of two separate analog signals, increasing the flexibility and efficiency of the system design.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC1662CMS8 features a low power operation, which is critical for extending battery life in portable devices.
  • Software-Selectable Power-Down: A software-selectable power-down feature enables further reduction of power consumption when the DAC is not in use.
  • Flexible Reference Input: The device accepts a wide range of reference input voltages, providing versatility in setting the full-scale output voltage.
  • Simple Interface: It supports a simple 3-wire SPI-compatible serial interface, which simplifies the digital communication and minimizes the number of I/O lines required from the controlling microprocessor or microcontroller.

Applications

The LTC1662CMS8 is well-suited for a variety of applications including:

  • Portable battery-powered equipment
  • Process control and automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

Reliability and Performance

Linear Technology, now part of Analog Devices, is known for its commitment to high-quality and reliable components. The LTC1662CMS8 is no exception, offering consistent performance and robustness for critical applications that demand high accuracy and stability over time and temperature variations.

In conclusion, the LTC1662CMS8 is a versatile and efficient solution for designers seeking a compact, dual-channel 10-bit DAC with low power consumption and high precision.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9085 $62.3595
16+ $7.3100 $116.9600
25+ $7.0813 $177.0325
34+ $6.8526 $232.9884
44+ $6.6251 $291.5044
59+ $5.9390 $350.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess