EN
  • EN
  • DE

LTC1674IS16P

Part No LTC1674IS16P
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072033-LTC1674IS16P
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1674IS16P CAD Model

Description

Linear Technology LTC1674IS16P Product Overview

The LTC1674IS16P is a high-performance quad 16-bit digital-to-analog converter (DAC) designed by Linear Technology, a leading company recognized for its innovative analog integrated circuits. This product is tailored for precision applications that require accurate and stable analog output, such as industrial control systems, automated test equipment, and high-end audio equipment.

Key Features and Benefits

  • High Resolution: The LTC1674IS16P features a 16-bit resolution, providing fine-grain control over the analog output, allowing for precise adjustments and high fidelity in the signal conversion process.
  • Quad DAC Channels: With four independent DAC channels, this device can manage multiple output signals simultaneously, making it ideal for complex systems that require multiple analog outputs.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1674IS16P operates with low power requirements, which is beneficial for portable and battery-powered applications.
  • Stable Performance: The device is characterized by its excellent stability and low drift over time and temperature variations, ensuring consistent performance in a wide range of operating conditions.
  • Flexible Interface: It supports a flexible digital interface compatible with various microcontrollers and digital systems, making system integration easier.

Applications

The LTC1674IS16P is versatile and can be used in a variety of application areas including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • High-end Audio Equipment
  • Precision Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1674IS16P is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of professional and industrial environments. Customers can rely on this product to deliver consistent and accurate analog outputs over its operational lifespan.

Package and Availability

The LTC1674IS16P comes in a 16-lead narrow plastic package, which is designed to save space on printed circuit boards (PCBs) without compromising performance. It is available for purchase through various distributors and directly from Linear Technology.

Overall, the LTC1674IS16P from Linear Technology represents a blend of precision, flexibility, and reliability, making it a top choice for designers and engineers looking for a high-quality DAC solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess