EN
  • EN
  • DE

LTC1682CMS8-3.3

Part No LTC1682CMS8-3.3
Manufacturer Linear Technology
Description Doubler Charge Pumps with Low Noise Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207920-LTC1682CMS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC1682CMS8-3.3 CAD Model

Description

LTC1682CMS8-3.3: High Efficiency, Low Noise Doubler Charge Pump

The LTC1682CMS8-3.3 is a versatile and efficient integrated circuit from Linear Technology, designed to serve as a high-efficiency, low-noise doubler charge pump. This product is specifically engineered to generate a regulated output voltage which is twice the input voltage, delivering a fixed 3.3V from an input ranging from 2.7V to 4.5V. The LTC1682CMS8-3.3 is housed in a compact MSOP-8 package, making it suitable for space-constrained applications.

One of the key features of the LTC1682CMS8-3.3 is its high conversion efficiency, which can reach up to 96%. This is achieved through its low quiescent current and the use of low-loss Schottky diodes in the charge pump circuit. The device also boasts a low noise operation, thanks to its constant-frequency, voltage-doubler architecture, which reduces output voltage ripple and minimizes interference with RF and sensitive analog circuits.

The LTC1682CMS8-3.3 is equipped with a low external parts count requirement, needing only two small ceramic capacitors for the charge pump. This simplicity in design translates to a reduced bill of materials and ease of implementation in a wide range of applications, including handheld devices, GPS units, and portable communication devices.

Safety and reliability are also focal points for this product. The LTC1682CMS8-3.3 includes built-in thermal shutdown and current limit features to protect the device and the application circuit from adverse conditions. Furthermore, the device operates over a wide temperature range, making it suitable for use in various environments.

For designers looking for a reliable and efficient voltage doubling solution, the LTC1682CMS8-3.3 is an excellent choice. Its high efficiency, low noise performance, and ease of use, combined with robust protection features, make it a preferred component for powering complex electronic systems.

In summary, the LTC1682CMS8-3.3 from Linear Technology is a high-performance, regulated charge pump voltage doubler. Its compact size, high efficiency, and low noise operation make it an ideal choice for portable and noise-sensitive applications that require a stable 3.3V supply from a lower voltage source.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess