EN
  • EN
  • DE

LTC1682CMS8-5#PBF

Part No LTC1682CMS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 50MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 50mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 109555-LTC1682CMS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1682CMS8-5#PBF CAD Model

Description

LTC1682CMS8-5#PBF: High Power Charge Pump DC/DC Converter

The LTC1682CMS8-5#PBF is a high-efficiency, low-noise charge pump DC/DC converter produced by Linear Technology, a brand synonymous with precision and reliability in power management solutions. This particular model has been engineered to provide a regulated output voltage of 5V, which is ideal for a wide range of applications requiring a stable power supply.

Constructed in a compact MSOP-8 package, the LTC1682CMS8-5#PBF is designed for space-constrained applications. It requires only a few external components to operate, making it a highly integrated solution that simplifies the design process for engineers. This product is particularly well-suited for battery-powered devices, portable equipment, and any other systems where efficient power conversion is critical.

Key Features:

  • Regulated Output Voltage: Delivers a steady 5V output, which is essential for consistent performance of sensitive electronic circuits.
  • High Efficiency: Utilizes a switched-capacitor charge pump design that offers up to 92% conversion efficiency, minimizing power loss and extending battery life.
  • Low Noise Operation: Features low output voltage ripple, ensuring a quiet power supply that is suitable for RF and precision analog applications.
  • Minimal External Components: Requires only two small capacitors for operation, reducing the overall solution size and bill of materials.
  • Thermal Protection: Includes over-temperature protection to safeguard the device under extreme operating conditions.
  • No Inductors: The charge pump design eliminates the need for inductors, which can be bulky and add electromagnetic interference (EMI).
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to 85°C.

The LTC1682CMS8-5#PBF is a testament to Linear Technology's commitment to providing high-performance power management solutions. Its combination of efficiency, low noise, and ease of use makes it an excellent choice for designers looking to optimize their power supply architecture without compromising on quality or performance.

Whether you are developing portable consumer electronics, communication devices, or any other application that demands a reliable and efficient 5V power supply, the LTC1682CMS8-5#PBF is a compelling option that promises to meet your stringent requirements.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess