EN
  • EN
  • DE

LTC1686CS8

Part No LTC1686CS8
Manufacturer Linear Technology
Description 52Mbps Precision Delay RS485 Fail-Safe Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207932-LTC1686CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1686CS8 CAD Model

Description

The LTC1686CS8 from Linear Technology is a high-speed, differential bus/line transceiver designed to provide robust data communication for RS485 and RS422 networks. This integrated circuit is housed in an 8-lead narrow SOIC package, offering a compact solution for industrial and commercial applications where reliable data transmission is critical.

Key Features:

  • High Speed: The LTC1686CS8 is capable of data rates up to 52Mbps, making it suitable for high-speed data acquisition and control systems.
  • Differential Interface: It supports differential signaling, which enhances noise immunity and allows for long cable runs in electrically noisy environments.
  • Low Power Consumption: With its low operating current, this transceiver is an energy-efficient choice for power-sensitive applications.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that protects the device from damage due to excessive power dissipation.
  • Failsafe Receiver: The receiver has a failsafe feature that ensures a logic-high output if the inputs are open or shorted, enhancing the reliability of the communication link.
  • ESD Protection: The device boasts ±15kV Human Body Model electrostatic discharge protection on the transceiver interface pins.

Applications:

The LTC1686CS8 is ideal for a variety of applications, including:

  • Networked Industrial Control Systems
  • Factory Automation
  • Building Automation and HVAC Systems
  • Security and Surveillance Networks
  • Telecommunications Equipment
  • Automotive Data Buses

Technical Specifications:

Parameter Value
Package Type 8-Lead Narrow SOIC
Data Rate Up to 52Mbps
Supply Voltage 4.5V to 5.5V
Operating Temperature -40°C to 85°C
ESD Protection ±15kV HBM

The LTC1686CS8 transceiver's robust feature set ensures reliable communication in the most demanding environments, making it a top choice for designers and engineers looking to implement RS485 or RS422 interfaces in their systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8873 $59.4365
12+ $9.7540 $117.0480
19+ $9.4491 $179.5329
26+ $9.1441 $237.7466
33+ $8.8392 $291.6936
44+ $7.9256 $348.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess