EN
  • EN
  • DE

LTC1690IS8

Part No LTC1690IS8
Manufacturer Linear Technology
Description Differential Driver and Receiver Pair with Fail-Safe Receiver Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207940-LTC1690IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1690IS8 CAD Model

Description

Linear Technology LTC1690IS8 Dual RS485 Interface Transceiver

The LTC1690IS8, manufactured by Linear Technology, is a high-performance dual RS485 interface transceiver designed to facilitate communication on balanced transmission lines. This integrated circuit is tailored for multipoint data transmission standard RS485 applications, where robustness and reliability are paramount.

The LTC1690IS8 comes in an 8-pin narrow SOIC package, making it a compact solution for space-constrained applications. It operates over a wide supply voltage range, typically from 4.5V to 5.5V, which allows for flexible integration into various system designs. The device's low power consumption makes it an ideal choice for energy-sensitive applications.

One of the key features of the LTC1690IS8 is its ability to handle high data rates, with a maximum transmission speed of up to 2.5 Mbps. This makes it suitable for high-speed data acquisition systems, telecommunications, and industrial control networks where fast and reliable data exchange is necessary.

The LTC1690IS8 is designed with fail-safe features that ensure a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled. This enhances the safety and robustness of the communication network, especially in harsh industrial environments.

Additionally, the device features thermal shutdown protection to safeguard against excessive power dissipation that could lead to damaging temperatures. The LTC1690IS8 also includes a receiver input fail-safe feature, which guarantees a known output if the inputs are floating, further enhancing the reliability of the system.

Linear Technology's LTC1690IS8 is designed to meet the stringent requirements of EIA/TIA-485 standards, providing differential communication capabilities to ensure noise immunity and long-distance data transmission. Its dual driver and receiver configuration allows for half-duplex communication, making it a versatile component for networked devices.

In summary, the LTC1690IS8 from Linear Technology is a robust, high-speed RS485 transceiver that offers reliable performance for industrial and communication applications. Its compact size, high data rate capability, and advanced protection features make it an excellent choice for designers looking to implement RS485 communication protocols in their systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,105 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess