EN
  • EN
  • DE
  • IT

LTC1693-2IS8

Part No LTC1693-2IS8
Manufacturer Linear Technology
Description High Speed Single/Dual N-Channel MOSFET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207944-LTC1693-2IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1693-2IS8 CAD Model

Description

Linear Technology's LTC1693-2IS8 High-Speed Single/Dual MOSFET Drivers

The LTC1693-2IS8 is a high-performance, high-speed MOSFET driver designed to deliver robust and efficient performance in a variety of applications. Manufactured by Linear Technology, a leader in the design and production of integrated circuits, this driver is capable of driving both N-channel and P-channel MOSFETs with ease. It is particularly well-suited for high-frequency power conversion and regulation systems.

This MOSFET driver is housed in a compact 8-lead SOIC package, making it an ideal choice for space-constrained applications. The LTC1693-2IS8 operates over a wide supply voltage range from 4.5V to 15V, providing the flexibility needed to accommodate different system voltages. This driver is capable of producing high peak output currents, up to 1.25A, which ensures that even large capacitive loads can be driven rapidly, resulting in reduced switching losses and improved overall efficiency.

One of the key features of the LTC1693-2IS8 is its fast switching speeds. With rise and fall times typically less than 25ns, this driver can handle high-speed applications with ease. This quick response time minimizes transition losses and allows for higher frequency operation, which can be critical in applications such as switching power supplies, DC-DC converters, and motor control circuits.

The driver also includes protection features such as adaptive shoot-through protection, which prevents both the high-side and low-side MOSFETs from conducting simultaneously, a condition that can lead to potentially damaging current shoot-through. Additionally, the LTC1693-2IS8 is designed with an under-voltage lockout that ensures the driver operates only when the supply voltage is within an acceptable range, thus safeguarding the MOSFETs and the load.

Overall, the LTC1693-2IS8 from Linear Technology is a versatile and reliable choice for designers looking to enhance the performance of their power management systems. Its high-speed operation, robust output drive capability, and built-in protection features make it an essential component for a wide array of electronic applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8797 $59.2782
13+ $8.1065 $105.3845
20+ $7.8531 $157.0620
27+ $7.5998 $205.1946
35+ $7.3465 $257.1275
46+ $6.5865 $302.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess