EN
  • EN
  • DE

LTC1701BES5

Part No LTC1701BES5
Manufacturer Linear Technology
Description 1MHz Step-Down DC/DC Converters in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207956-LTC1701BES5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1701BES5 CAD Model

Description

The LTC1701BES5 from Linear Technology is a high-efficiency, monolithic synchronous buck regulator using a constant frequency, current mode architecture. This compact and versatile power management solution is designed for portable and space-constrained applications, delivering up to 300mA of continuous output current from a 2.65V to 5.5V input range. Its small form factor and high level of integration make it an ideal choice for modern electronic devices.

Key Features

  • High Efficiency: Capable of converting power with up to 96% efficiency, the LTC1701BES5 ensures minimal heat generation and maximizes battery life in portable applications.
  • Adjustable Output Voltage: The output voltage can be set from 0.6V to VIN with an external voltage divider, providing flexibility for different voltage requirements.
  • Low Dropout Operation: The regulator's low dropout operation is ideal for applications where the input voltage is close to the output voltage, further extending battery life.
  • Internal Synchronous Rectifier: The inclusion of an internal synchronous rectifier eliminates the need for an external Schottky diode, reducing external component count and system complexity.
  • Stable with Ceramic Capacitors: The LTC1701BES5 is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • No Schottky Diode Required: The LTC1701BES5's internal switches eliminate the need for an external Schottky diode, simplifying design and saving space.

Applications

The LTC1701BES5's small package and high feature integration make it perfect for a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Modems
  • PDAs and Smartphones

Package and Availability

The LTC1701BES5 is available in a compact SOT-23 package, which is suitable for automated assembly processes and fits into tight PCB layouts. Check with Linear Technology or authorized distributors for pricing and availability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess