EN
  • EN
  • DE

LTC1702IGN#TRPBF

Part No LTC1702IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Dual-OUT Step Down 750kHz Automotive 24-Pin SSOP N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3 V ~ 7 V
Frequency - Switching 550kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 782183-LTC1702IGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1702
Introduction Date February 11, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1702IGN#TRPBF CAD Model

Description

The LTC1702IGN#TRPBF is a high-performance, dual synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This component is engineered to deliver high efficiency and excellent thermal performance, making it an ideal choice for applications that require precise voltage regulation and power efficiency.

Key Features

  • High Efficiency: With synchronous rectification, the LTC1702IGN#TRPBF achieves high efficiencies, which is essential for reducing heat dissipation and improving system reliability.
  • Dual Outputs: This regulator provides two independent output voltages, which can be set by external resistors. This feature allows for versatile power management in complex systems.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating a variety of power sources and ensuring stable operation under varying conditions.
  • Adjustable Switching Frequency: The LTC1702IGN#TRPBF allows users to adjust the switching frequency from 200kHz to 600kHz, enabling optimization between efficiency and component size.
  • Power Good Output: The built-in power good output indicator provides a signal when the output voltages are within regulation, which is useful for power sequencing and monitoring.

Applications

This regulator is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Portable Computers
  • Distributed Power Systems

Package and Reliability

The LTC1702IGN#TRPBF comes in a compact 28-lead SSOP package, which is designed to optimize board space without compromising thermal performance. The device is also available in tape and reel packaging (denoted by the #TRPBF suffix), which is suitable for automated, high-volume production environments. Linear Technology ensures that their products meet high standards of quality and reliability, and this regulator is no exception.

Conclusion

The LTC1702IGN#TRPBF from Linear Technology is a robust, high-efficiency, dual synchronous step-down switching regulator that provides precise voltage regulation and power efficiency. With its wide range of features and applications, it is a versatile solution for power management in both industrial and commercial electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8880 $52.9920
21+ $4.8312 $101.4552
33+ $4.6802 $154.4466
45+ $4.5292 $203.8140
58+ $4.3783 $253.9414
77+ $3.9254 $302.2558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess