EN
  • EN
  • DE

LTC3522EUD#PBF

Part No LTC3522EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ DL SYNC 16QFN / Conv DC-DC 2.4V to 5.5V Synchronous Non-Inverting/Inverting/Step Up/Step Down Dual-Out 2.2V to 5.25V 0.4A/0.4A 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.4V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 200mA, 400mA
Frequency - Switching 1.07MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 783376-LTC3522EUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3522
Introduction Date May 15, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3522EUD#PBF CAD Model

Description

Product Overview: LTC3522EUD#PBF

The LTC3522EUD#PBF is a high-performance, dual-channel, synchronous step-up DC/DC converter designed by Linear Technology, now part of Analog Devices. This compact and efficient power solution is ideal for battery-powered applications where space is at a premium and extended battery life is essential.

Key Features

  • Voltage Range: The LTC3522 operates from an input voltage range of 0.85V to 5.5V, making it suitable for single-cell Li-Ion/Polymer or multi-cell alkaline/NiMH applications.
  • Dual Outputs: It provides two independent output voltages that can be set between 2.5V and 5.25V with external resistors, delivering up to 400mA of continuous output current from each channel.
  • High Efficiency: With its synchronous rectification and 1.2MHz fixed switching frequency, the LTC3522EUD#PBF achieves efficiencies up to 94%.
  • Low Quiescent Current: The device features a low quiescent current of only 25µA, which is critical for maximizing battery life in portable applications.
  • Burst Mode® Operation: For further power savings, the LTC3522 incorporates Burst Mode operation, which reduces the quiescent current to just 1µA during light load conditions.
  • Thermal Protection: It includes thermal shutdown and current limiting to protect the device under over-temperature or over-current conditions.
  • Compact Package: The LTC3522EUD#PBF comes in a 16-lead QFN (3mm x 3mm) package, ideal for space-constrained applications.

Applications

The LTC3522EUD#PBF is versatile and can be used in a variety of portable electronic devices. Some common applications include:

  • Handheld Instruments
  • Medical Devices
  • Wireless Transmitters and GPS Devices
  • Portable Media Players and Digital Cameras

Conclusion

With its dual-channel output, high efficiency, and low power consumption, the LTC3522EUD#PBF from Linear Technology is an excellent choice for designers looking to optimize power management in their next-generation portable devices. Its small footprint and robust feature set ensure reliable performance in the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8019 $59.0095
11+ $9.6837 $106.5207
16+ $9.3810 $150.0960
23+ $9.0784 $208.8032
29+ $8.7758 $254.4982
39+ $7.8680 $306.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess