EN
  • EN
  • DE

LTC1705EGN

Part No LTC1705EGN
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description Dual 550kHz Synchronous Switching Regulator Controller with 5-Bit VID and 150mA LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Controller
Operating Supply Voltage 3.15 V ~ 5.5 V
Operating Supply Current 4.5mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1207962-LTC1705EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1705
Introduction Date August 13, 2001
ECCN EAR99
Country of Origin Malaysia ,Philippines ,Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LTC1705EGN CAD Model

Description

The LTC1705EGN is a high-performance, single-chip step-down switching regulator controller from Linear Technology. Designed to drive an external MOSFET, this device is capable of delivering high current outputs with excellent line and load regulation. The LTC1705EGN is particularly suited for applications requiring a compact, efficient, and reliable power solution, such as portable devices, telecommunications, and computer systems.

Key Features:

  • Wide Input Voltage Range: The LTC1705EGN operates from a wide input voltage range, accommodating variations in power supply with ease, ensuring stable operation across different conditions.
  • High Efficiency: With its advanced design, the LTC1705EGN achieves high efficiency, reducing heat generation and power loss, which is critical for battery-powered applications.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the needs of the specific application, providing flexibility and fine-tuning capabilities.
  • Fast Transient Response: The device's fast transient response helps maintain output voltage stability during sudden changes in load, which is essential for powering sensitive electronic components.
  • No RSENSE Operation: This feature eliminates the need for a sense resistor, reducing the bill of materials and simplifying the design.
  • Low Dropout Operation: The LTC1705EGN is capable of low dropout operation, which is beneficial when the input voltage is close to the output voltage level.

Applications:

  • Notebook Computers
  • Portable Instruments
  • Telecommunications Equipment
  • Desktop Computers

Package and Reliability:

The LTC1705EGN is packaged in a compact 16-lead SSOP, which is ideal for space-constrained applications. Linear Technology provides robust reliability data and support, ensuring that the LTC1705EGN meets the stringent requirements of industrial and commercial applications.

Conclusion:

The LTC1705EGN from Linear Technology is a versatile and efficient solution for a wide range of power supply applications. Its combination of features, such as wide input voltage range, high efficiency, adjustable output voltage, and fast transient response, make it an excellent choice for designers looking for a reliable and high-performance power management solution.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess