EN
  • EN
  • DE

LTC1706CS8-19#TR

Part No LTC1706CS8-19#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0013+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 715009-LTC1706CS8-19#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1706CS8-19#TR CAD Model

Description

LTC1706CS8-19#TR - High Efficiency, Step-Down Switching Regulator Controller

The LTC1706CS8-19#TR is a versatile and high-performance step-down switching regulator controller from Linear Technology, designed to drive an external power MOSFET at switching frequencies up to 550kHz. This product is ideal for a variety of applications, including distributed power systems, portable computers, and industrial equipment, where efficiency and small footprint are crucial.

Key Features

  • Voltage Output: The LTC1706CS8-19#TR is designed to provide a fixed output voltage of 1.9V, which is suitable for low-voltage digital circuits and other sensitive electronics that require stable and precise voltage levels.
  • High Efficiency: With its ability to drive N-channel MOSFETs and its adaptive shoot-through protection, this controller maximizes efficiency by reducing power loss during switching transitions.
  • Wide Input Voltage Range: The device operates with an input voltage range from 4V to 36V, making it flexible for use with various power sources.
  • OPTI-LOOP® Compensation: The LTC1706CS8-19#TR features Linear Technology's proprietary OPTI-LOOP compensation, which allows the optimization of transient response, output voltage ripple, and loop bandwidth over a wide range of output capacitance and ESR values.
  • Compact Package: Housed in a small 8-lead SOIC package, the LTC1706CS8-19#TR minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

  • Telecommunications
  • Networking Equipment
  • Portable Computers
  • Industrial Equipment
  • Distributed Power Systems

The LTC1706CS8-19#TR is also equipped with a range of protective features, including undervoltage lockout, which ensures the controller remains off until the input voltage reaches a safe operating level, and a soft-start capability that limits inrush current during startup. Additionally, it is available in tape and reel packaging (denoted by the #TR suffix), which is suitable for automated high-volume production environments.

With its robust design, comprehensive features, and high efficiency, the LTC1706CS8-19#TR by Linear Technology is an excellent choice for engineers seeking a reliable and performance-oriented solution for their power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Analog Devices Inc.
Lowest to $1.9566
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
NXP / Nexperia
Need more? Email Us
Samsung
Lowest to $6.5223
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
UTC
Lowest to $0.0622
NXP / Nexperia
Lowest to $3.2617
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5925 $61.5175
26+ $4.5888 $119.3088
39+ $4.4456 $173.3784
54+ $4.3024 $232.3296
70+ $4.1592 $291.1440
93+ $3.7283 $346.7319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess