EN
  • EN
  • DE

WLAN7001CZ

Part No WLAN7001CZ
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP MMIC / RF Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 10-XFDFN Exposed Pad
Base Product Number WLAN7001
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 939010-WLAN7001CZ
Ultra Librarian 3D Model Ultra Librarian WLAN7001CZ CAD Model

Description

Product Overview: WLAN7001CZ

The WLAN7001CZ is a cutting-edge wireless connectivity solution from NXP Semiconductors designed to meet the demanding requirements of modern communication systems. This powerful product is part of NXP's comprehensive portfolio of wireless modules that enable seamless integration of Wi-Fi capabilities into a wide range of electronic devices.

Key Features

  • Dual-Band Operation: The WLAN7001CZ operates on both 2.4GHz and 5GHz frequencies, providing flexibility and high performance for various wireless applications.
  • Advanced Wi-Fi Standards: It supports the latest Wi-Fi standards, including 802.11ac, ensuring high-speed connectivity and backward compatibility with older Wi-Fi networks.
  • Integrated Power Amplifier: An integrated power amplifier maximizes the range and signal strength, offering robust and reliable wireless connections even in challenging environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the WLAN7001CZ minimizes power consumption, making it ideal for battery-powered devices.
  • Compact Form Factor: The small footprint of the module allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the WLAN7001CZ makes it suitable for a diverse set of applications. It is particularly well-suited for:

  • Consumer electronics such as smart TVs, gaming consoles, and streaming devices
  • Industrial automation systems that require reliable wireless communication
  • Smart home devices, including security cameras and home automation hubs
  • Portable and wearable technology where power efficiency is critical
  • Medical devices needing secure and uninterrupted connectivity

Technical Specifications

The WLAN7001CZ module boasts impressive technical specifications designed to provide a seamless user experience:

Parameter Description Frequency Bands 2.4GHz & 5GHz Wi-Fi Standards 802.11a/b/g/n/ac Data Rates Up to 433 Mbps Interface PCIe, USB Security WPA/WPA2, WEP, TKIP, AES Supply Voltage 3.3V

With its robust feature set and broad application scope, the WLAN7001CZ from NXP is an excellent choice for designers looking to incorporate reliable wireless connectivity into their next-generation products.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9069 $58.9485
160+ $0.7442 $119.0720
245+ $0.7210 $176.6450
335+ $0.6976 $233.6960
430+ $0.6744 $289.9920
575+ $0.6047 $347.7025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess