EN
  • EN
  • DE

LTC1706EMS-63#PBF

Part No LTC1706EMS-63#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VID VOLTAGE PROGRAMMER 10MSOP / Voltage Programmer 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications VID Voltage Programmer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 0.1μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782188-LTC1706EMS-63#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1706
Introduction Date October 28, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1706EMS-63#PBF CAD Model

Description

The LTC1706EMS-63#PBF is a high-performance, VID voltage-programmable synchronous buck converter controller from Linear Technology. This precision device is designed to meet the rigorous specifications required by modern microprocessors, DSPs, and other digital ICs that require a tightly regulated power supply. It is particularly suitable for applications in computing, networking, and telecommunications equipment.

Key Features

  • VID Voltage Programming: The LTC1706EMS-63#PBF features a 5-bit VID input that allows the output voltage to be programmed from 0.8375V to 1.5875V in 25mV increments, providing the flexibility to power a wide range of microprocessors.
  • High Efficiency: With its synchronous operation, the LTC1706EMS-63#PBF minimizes power losses and maximizes efficiency, which is critical for reducing heat and improving system reliability in high-performance applications.
  • Wide Input Voltage Range: The device operates from a 3V to 6V input voltage range, making it compatible with various power supply standards and ensuring stable operation across different power environments.
  • Fast Transient Response: The LTC1706EMS-63#PBF is designed to provide a fast transient response, which helps to maintain a steady output voltage even during rapid load changes, thus preserving the performance and stability of the powered ICs.
  • Overcurrent Protection: Built-in overcurrent protection helps to safeguard the power supply and the load in the event of a short circuit or an overload condition.
  • Compact Package: The device comes in a small, thermally efficient MSOP-10 package, saving valuable board space in densely packed designs.

Applications

The LTC1706EMS-63#PBF is ideal for a variety of applications, including:

  • Desktop and notebook computers
  • Servers and workstations
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-density power systems

With its combination of precision, efficiency, and flexibility, the Linear Technology LTC1706EMS-63#PBF is an excellent choice for powering the next generation of digital ICs that demand high-quality power delivery.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5686 $51.3720
48+ $2.1076 $101.1648
74+ $2.0417 $151.0858
102+ $1.9758 $201.5316
131+ $1.9100 $250.2100
176+ $1.7124 $301.3824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess