EN
  • EN
  • DE

LTC1707IS8#PBF

Part No LTC1707IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.85V
Maximum Input Voltage 8.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 8.5V
Output Current 600mA
Frequency - Switching 35kHz to 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1061061-LTC1707IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1707IS8#PBF CAD Model

Description

Linear Technology LTC1707IS8#PBF High-Efficiency Step-Down Switching Regulator

The LTC1707IS8#PBF is a high-performance, synchronous step-down switching regulator that has been designed by Linear Technology to deliver efficient power conversion for a wide range of applications. This compact and versatile component is housed in an 8-lead SO package, making it an ideal choice for space-constrained designs where power efficiency is a critical factor.

With a strong emphasis on performance and reliability, the LTC1707IS8#PBF boasts a high operating frequency of up to 550kHz, which allows for the use of small, low-cost capacitors and inductors, reducing the overall solution footprint. This switching regulator is capable of delivering output currents up to 10A, depending on the external components used, and supports a wide input voltage range from 4V to 36V, catering to a broad spectrum of power supply requirements.

The device features a unique constant-frequency, current mode architecture which ensures stable operation over a wide range of supply and output voltages. Its synchronous operation provides high efficiency by eliminating the need for an external diode, thereby reducing power losses. Additionally, the LTC1707IS8#PBF includes a Burst Mode® operation, which significantly improves efficiency at low output currents, making it suitable for battery-powered devices where extending battery life is paramount.

Protection features integrated into the LTC1707IS8#PBF include overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding your design from a variety of fault conditions. The regulator also offers adjustable soft-start capability, which limits inrush current during startup, further enhancing system stability and reliability.

With its high efficiency, compact design, and robust protection features, the LTC1707IS8#PBF from Linear Technology is a top choice for engineers looking to develop high-performance power systems in applications such as telecommunications, networking, automotive, industrial, and portable electronics. Its ease of use and comprehensive feature set ensure that this regulator will maintain optimal performance, even in the most demanding of environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess