EN
  • EN
  • DE

LTC1708EG-PG#TRPBF

Part No LTC1708EG-PG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching 220kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 732154-LTC1708EG-PG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1708-PG
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC1708EG-PG#TRPBF CAD Model

Description

The LTC1708EG-PG#TRPBF, crafted by Linear Technology, is a high-performance synchronous step-down switching regulator that is designed to deliver precision voltage regulation and high efficiency power conversion. This regulator is well-suited for a wide array of applications, including but not limited to telecommunications, networking equipment, and portable computers.

Key Features:

  • High Efficiency: The device offers up to 95% efficiency, which ensures minimal heat generation and optimal battery life for portable applications.
  • Output Voltage Range: It provides a broad output voltage range that can be set from 0.8V to 10V, catering to a variety of low-voltage requirements.
  • Maximum Output Current: The LTC1708EG-PG#TRPBF can deliver a continuous output current up to 15A, making it suitable for high-current applications.
  • Synchronous Operation: With integrated N-channel MOSFETs, the synchronous operation reduces power loss and improves efficiency by eliminating the need for an external Schottky diode.
  • Adjustable Switching Frequency: The switching frequency is programmable from 100kHz to 600kHz, which allows for optimization between efficiency and component size.
  • No RSENSE™ Operation: This feature allows for current sensing without an external sense resistor, reducing system cost and complexity.
  • OPTI-LOOP® Compensation: The patented OPTI-LOOP compensation minimizes the output capacitor requirements and provides a very wide range of load transient response.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Portable Computers
  • Industrial Systems
  • High-Density Power Systems

With its robust feature set and high-performance capabilities, the LTC1708EG-PG#TRPBF is a versatile and reliable solution for demanding power regulation needs. Its advanced design ensures that it meets the stringent requirements of modern electronic systems, providing a dependable power source for your applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess