EN
  • EN
  • DE

LTC1709EG-8#TR

Part No LTC1709EG-8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SSOP36
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732155-LTC1709EG-8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1709EG-8#TR CAD Model

Description

The LTC1709EG-8#TR is a high-performance synchronous step-down switching regulator from Linear Technology, renowned for its efficiency and reliability in power management applications. This advanced regulator is designed to convert a higher DC input voltage to a lower DC output voltage with a high level of efficiency, making it an ideal choice for a wide range of electronic devices that require stable and efficient power supply solutions.

Key Features

  • High Efficiency: The LTC1709EG-8#TR is capable of delivering efficiencies of up to 95%, which helps in reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring versatility in different application scenarios.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision in power regulation.
  • Synchronous Operation: The inclusion of internal synchronous power MOSFETs eliminates the need for external Schottky diodes, simplifying the design and enhancing efficiency.
  • Fast Transient Response: This regulator offers a fast transient response, which is crucial for maintaining stable voltage levels during rapid changes in load.
  • Over-Temperature Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, enhancing reliability and longevity.

Applications

The LTC1709EG-8#TR is suited for a variety of applications that demand efficient power conversion, including but not limited to:

  • Telecommunications equipment
  • Computing platforms
  • Networking systems
  • Portable electronic devices

Product Specifications

Parameter Value
Part Number LTC1709EG-8#TR
Manufacturer Linear Technology
Package Tape & Reel (TR)
Topology Step-Down (Buck)
Output Type Adjustable
Switching Frequency Adjustable up to 550kHz

With its robust feature set and reliable performance, the LTC1709EG-8#TR from Linear Technology is a top-tier solution for your power management needs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3176 $61.9056
14+ $8.4662 $118.5268
22+ $8.2017 $180.4374
30+ $7.9360 $238.0800
38+ $7.6715 $291.5170
51+ $6.8780 $350.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess