EN
  • EN
  • DE

LTC1709EG-8#TRPBF

Part No LTC1709EG-8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 140kHz to 320kHz
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 119812-LTC1709EG-8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1709EG-8#TRPBF CAD Model

Description

LTC1709EG-8#TRPBF - High Efficiency, Synchronous Step-Down Switching Regulator

The LTC1709EG-8#TRPBF is a versatile and high-performance step-down switching regulator from Linear Technology, designed to deliver efficient power management and conversion for a variety of applications. This regulator features a synchronous rectification topology, which significantly improves efficiency by reducing power loss in the diode during the switching process. It is an ideal choice for systems requiring a compact, high-efficiency power solution.

With an input voltage range of 4.5V to 30V, the LTC1709EG-8#TRPBF can accommodate a wide array of power sources, making it suitable for diverse applications from automotive to industrial systems. The device is capable of delivering a continuous output current up to 8A, ensuring reliable power delivery for high-demand applications.

The LTC1709EG-8#TRPBF boasts a high switching frequency of up to 550kHz, which allows for the use of smaller external components, such as inductors and capacitors. This results in a compact power supply design, saving valuable board space in space-constrained applications. Additionally, the high frequency enables faster transient response, improving performance under dynamic load conditions.

One of the key features of this regulator is its precise output voltage regulation. The LTC1709EG-8#TRPBF provides a tight output voltage tolerance, ensuring stable and consistent power supply to sensitive electronic components. The device also includes programmable soft-start capability, which limits inrush current during startup and contributes to the system's reliability and longevity.

Protection features are integrated into the LTC1709EG-8#TRPBF to safeguard the system against adverse conditions. It includes overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the overall durability and safety of the application it is used in.

The LTC1709EG-8#TRPBF is available in a 36-lead SSOP package, which is designed for efficient thermal performance and ease of soldering onto a printed circuit board. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a high-quality power management solution.

Whether for telecommunications, portable devices, or computer systems, the LTC1709EG-8#TRPBF from Linear Technology stands out as a reliable and efficient component for your power supply design needs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9522 $64.7610
11+ $10.6272 $116.8992
17+ $10.2957 $175.0269
24+ $9.9630 $239.1120
30+ $9.6315 $288.9450
41+ $8.6348 $354.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess