EN
  • EN
  • DE

LTC1709EG-9#TR

Part No LTC1709EG-9#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0443+
Reference case SSOP36
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732156-LTC1709EG-9#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1709EG-9#TR CAD Model

Description

Linear Technology LTC1709EG-9#TR Product Overview

The LTC1709EG-9#TR from Linear Technology is a high-performance, synchronous step-down switching regulator controller that provides precision voltage regulation with a wide input range, making it a versatile solution for a diverse range of applications. This advanced controller is designed to drive N-channel MOSFETs in a synchronous rectified buck topology, ensuring efficient power conversion for load currents up to 20A or higher.

Key Features

  • High Efficiency: The LTC1709EG-9#TR employs synchronous rectification, which significantly reduces power losses and improves overall efficiency, especially beneficial for high current applications.
  • Versatile Input Voltage Range: It supports a broad input voltage range, accommodating various supply voltages and making it suitable for multi-standard systems.
  • Precise Output Voltage Regulation: The controller maintains a tight output voltage regulation, which is critical for powering sensitive electronic components that require stable supply voltages.
  • Adjustable Switching Frequency: Users can set the switching frequency from 150kHz to 300kHz, allowing optimization between efficiency and component size.
  • OPTI-LOOP Compensation: This feature enables the optimization of transient response, output voltage ripple, and loop bandwidth over a wide range of output capacitance and ESR values.
  • Protection Features: It includes overcurrent and overvoltage protection, enhancing system reliability and safeguarding against unexpected operating conditions.

Applications

The LTC1709EG-9#TR is ideal for use in a variety of applications that demand high efficiency and precise voltage control, such as:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Computing platforms
  • High-density power systems

Package and Availability

The LTC1709EG-9#TR is available in a 36-lead SSOP package, which is designed for space-constrained applications. The part is also offered in tape and reel form, denoted by the '#TR' suffix, facilitating efficient assembly processes for high-volume production.

With its robust feature set and flexible design, the LTC1709EG-9#TR from Linear Technology stands out as a powerful solution for advanced power management requirements, ensuring reliable and efficient operation across a wide array of electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1467 $60.5868
10+ $12.4278 $124.2780
15+ $12.0397 $180.5955
20+ $11.6516 $233.0320
26+ $11.2624 $292.8224
35+ $10.0982 $353.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess