EN
  • EN
  • DE

TPS51393RJER

Part No TPS51393RJER
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100936-TPS51393RJER
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS51393RJER CAD Model

Description

Product Overview: TPS51393RJER from Texas Instruments

The TPS51393RJER is a high-performance, synchronous buck controller from Texas Instruments, designed to deliver precision voltage regulation in various applications. This device is particularly well-suited for computing and consumer electronics, where efficient power conversion and thermal management are critical.

Key Features

  • Input Voltage Range: The TPS51393RJER operates over a wide input voltage range, making it versatile for various system configurations.
  • Output Voltage: It provides a highly accurate output voltage, which can be precisely adjusted to meet the needs of specific applications.
  • Efficiency: The device is designed for high efficiency, which helps reduce power loss and improve system performance.
  • Thermal Management: Enhanced thermal features ensure the device operates within safe temperature ranges, even under high load conditions.
  • Protection Features: It includes multiple protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the system against potential damage.
  • Package: The TPS51393RJER is available in a compact, thermally enhanced package, which is suitable for space-constrained applications.
  • Control Method: It utilizes a voltage-mode control method with input voltage feed-forward design for fast transient response.

Applications

The TPS51393RJER is ideal for a range of applications, including but not limited to:

  • Notebook and Desktop Computers
  • Graphics Cards
  • Gaming Consoles
  • Televisions and Monitors
  • Networking and Telecommunication Equipment

Technical Specifications

Parameter Value
Topological Configuration Synchronous Buck
Switching Frequency Adjustable up to 1MHz
Output Voltage Adjustability Yes
Package Type VQFN-20

Overall, the TPS51393RJER from Texas Instruments is a reliable and efficient solution for advanced power regulation, ensuring stable operation and longevity of electronic systems.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess