Linear Technology LTC1720IGN: Dual Comparator with Integrated Reference
The LTC1720IGN is a precision dual comparator manufactured by Linear Technology, designed to offer fast and reliable performance for a variety of applications that require voltage comparison. This integrated circuit is housed in a narrow 16-lead SSOP package, making it a compact solution for space-constrained designs.
One of the standout features of the LTC1720IGN is its integrated 400mV reference, which provides a stable comparison voltage and eliminates the need for an external reference in many applications. This can simplify circuit design and reduce component count, leading to cost savings and enhanced reliability.
The comparator boasts a fast propagation delay of just 7ns with 5mV overdrive, which is ideal for high-speed applications such as pulse-width modulation (PWM) controllers, A/D converters, and zero-crossing detectors. Additionally, the LTC1720IGN offers a tight offset voltage of ±2.5mV, ensuring precise voltage detection and stable operation over the full operating temperature range.
With a supply voltage range of 2.7V to 5.5V, the LTC1720IGN is versatile and can be used in both 3.3V and 5V systems. This flexibility makes it suitable for a wide array of electronic devices, from portable battery-operated equipment to industrial control systems.
The LTC1720IGN also features complementary outputs that can sink or source up to 8mA, providing the ability to directly drive a load or interface with other digital logic levels. This capability, combined with its rail-to-rail input range, allows for easy integration into mixed-voltage systems without requiring level shifters.
For applications requiring precise voltage monitoring, the LTC1720IGN includes an adjustable hysteresis feature. By adding a single external resistor, users can set the hysteresis level to prevent false triggering due to noise or ripple on the input signal.
In summary, the LTC1720IGN from Linear Technology is an advanced dual comparator with an integrated voltage reference, fast response time, and versatile supply voltage range. Its compact form factor and integrated features make it an excellent choice for a variety of applications that demand quick and accurate voltage comparisons.